location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XU116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XU116
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1000:1
  • - Focus: Manual
  • - 333 W
Long product name Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768) :
The long product name of Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLC-XU116 LCD, 4500 ANSI lumens, XGA (1024 x 768) , 4:3
More>>>
Short summary description Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XU116, 4500 ANSI lumens, LCD, XGA (1024x768), 1000:1, 15 - 100 kHz, 50 - 100 Hz

Long summary description Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XU116 data projector 4500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XU116. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source (economic mode): 3000 h, Lamp type: NSH. Focus: Manual. Serial interface type: RS-232. Noise level: 30 dB

Country Distributor
United Kingdom 1 distributor(s)