location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-9010CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-9010CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 12:54:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB NEC 300 MHz
  • - 22.7 kg
Warranty: 1 year
Long product name Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm :
The long product name of Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 ppm, 250 sheet paper, 300 MHz, 64 MB, LCD screen, 2400 x 600 dpi, Print, Copy, Scan, USB 2.0, Ethernet
More>>>
Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm:
The official description of Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 16ppm monochrome printing speed
- Fast mono and colour printout speed of 16ppm
- Space saving, reliable and fully featured colour multifunction printer makes this idea for small offices
- Network ready enabling a small workgroup of people to share saving money on multiple devices
- High quality network colour scanning
- large 250 sheet paper meaning less time spent filling the tray
- Time saving 35 sheet automatic document feeder
- Built-in LCD screen allows PIN protected secure printing
- 12 months warranty
- Energy Star certified meaning low energy usage

The DCP-9010CN is a compact and affordable digital colour all-in-one solution that combines printing, copying and scanning into one powerful space-saving device. It produces brilliant colour output and offers standalone copying as well as copy reduction or enlargement from 25-400%. Additionally, it provides high-quality colour scanning and supports a variety of 'scan-to’ features. Use the 35-page capacity Automatic Document Feeder for copying or scanning multi-page documents quickly and easily. This all-in-one also provides flexible connectivity with Ethernet and Hi-Speed USB 2.0 interfaces.

Short summary description Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm:
This short summary of the Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-9010CN, LED, Colour printing, 600 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm:
This is an auto-generated long summary of Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm based on the first three specs of the first five spec groups.

Brother DCP-9010CN. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
27 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
24 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Paper handling
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Memory slots
1
Card reader integrated
No
Internal memory *
64 MB
Processor family
NEC
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
480 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
75 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
22.7 kg
Packaging data
Package weight
28.2 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
428 x 491 x 401 mm
Network ready
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
743 x 592 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:47
Uk has collected 9 expert reviews for Brother DCP-9010CN multifunction printer LED A4 600 x 2400 DPI 16 ppm and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 14:31:47
Brother’s DCN-9010CN doesn’t have any fax capabilities, but it does have everything else you’d expect from a small business MFP. It even comes with Nuance’s PaperPort 11 SE document management suite to help you organise and collate your scanned documen...
Bottom line High consumable costs make this otherwise decent MFP an expensive proposition to run...
40%
trustedreviews.com
Updated:
2019-12-01 14:31:47
For many years OKI was the one company pioneering LED printers, as opposed to laser-based ones, but at the beginning of 2010 brother launched its own range and we reviewed the HL-3070CW in April. Now the company has added all-in-ones to the mix and the DC...
Bottom line Brother claims a black and colour speed of 16ppm for the DPC-9010CN and under test, we saw a maximum black speed of 12.4ppm on our 20-page document, which is not far short of the claim. On shorter, five-page jobs, we saw speeds of 9.7ppm for black and 9.1...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)