location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother WT-200CL printer kit Waste container

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT-200CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT-200CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502622642 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:56:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother WT-200CL printer kit Waste container
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Waste container
  • - Print technology: Laser printing
  • - 50000 pages
  • - 1 pc(s)
Long product name Brother WT-200CL printer kit Waste container :
The long product name of Brother WT-200CL printer kit Waste container. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WT-200CL
More>>>
Brother WT-200CL printer kit Waste container:
The official description of Brother WT-200CL printer kit Waste container as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Waste Toner Unit for HL-3040CN, HL-3070CW, DCP-9010CN, MFC-9120CN, MFC-9320CW.

Short summary description Brother WT-200CL printer kit Waste container:
This short summary of the Brother WT-200CL printer kit Waste container data-sheet is auto-generated and uses the product title and the first six key specs.

Brother WT-200CL, Waste container, Laser printing, 50000 pages, 800 g, 270 x 197 x 51 mm, 1 pc(s)

Long summary description Brother WT-200CL printer kit Waste container:
This is an auto-generated long summary of Brother WT-200CL printer kit Waste container based on the first three specs of the first five spec groups.

Brother WT-200CL. Product type: Waste container, Print technology: Laser printing, Page yield: 50000 pages. Weight: 800 g, Dimensions (WxDxH): 270 x 197 x 51 mm. Quantity per pack: 1 pc(s), Package weight: 1.2 kg. Package dimensions (WxDxH): 380 x 285 x 160 mm

Features
Product type *
Waste container
Print technology
Laser printing
Page yield
50000 pages
Weight & dimensions
Weight
800 g
Dimensions (WxDxH)
270 x 197 x 51 mm
Packaging data
Quantity per pack
1 pc(s)
Package weight
1.2 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
380 x 285 x 160 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)