Rexel logo

Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53239
Info modified on:
14 Mar 2024, 18:52:21
Bullet Points Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black:
  • - Strong heavy duty metal stapler for stapling up to 70 sheets of paper (80 gsm)
  • - Designed for stapling of medium to large documents
  • - Low force technology delivers more power for up to 50% less effort than traditional staplers
  • - Flat clinch stapling to reduce the size of paper stacks saving space in your files and binders
  • - Jam free technology for perfect stapling every time
  • - Compatible with Optima HD70 staples
  • - Easy to re-load staples with the push button mechanism
  • - Features a 68 mm paper insertion depth for flexible stapling
  • - Comes supplied with a pack of 500 Optima HD70 staples
Warranty:
5 year
Long product name Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black:

Optima 70 Low Force Flat Clinch Heavy Duty 70 Sheet Stapler

Short summary description Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black:

Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black, 70 sheets, Black, Orange, Silver, 6.8 cm, 850 g, 50 x 155 x 240 mm, 254 x 100 x 63 mm

Long summary description Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black:

Rexel Optima 70 Low Force Heavy Duty Stapler Silver/Black. Stapling capacity: 70 sheets, Product colour: Black, Orange, Silver, Throat depth: 6.8 cm. Weight: 850 g, Dimensions (WxDxH): 50 x 155 x 240 mm. Package dimensions (WxDxH): 254 x 100 x 63 mm, Package width: 254 mm, Package depth: 100 mm. Number of staples included: 500 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.