Balay 3BC-847 cooker hood Wall-mounted Silver 760 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4508
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Balay 3BC-847 cooker hood Wall-mounted Silver 760 m³/h:

Balay 3BC-847, 760 m³/h, Recirculating, 58 dB, Wall-mounted, Silver, Buttons

Long summary description Balay 3BC-847 cooker hood Wall-mounted Silver 760 m³/h:

Balay 3BC-847. Maximum extraction power: 760 m³/h, Type of extraction: Recirculating, Noise level: 58 dB. Type: Wall-mounted, Product colour: Silver, Control type: Buttons. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 300 W, Power consumption (typical): 340 W. Width: 400 mm, Depth: 430 mm, Height: 880 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.