location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAM-GDS-CHARGE-V5U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-CHARGE-V5U
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:09:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Auto
  • - Power source type: DC
  • - Black, Red
  • - Cable length: 1.2 m
  • - Short circuit
  • - 8 - 40 V Maximum output voltage: 9 V
Long product name RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto :
The long product name of RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-40V, 2.5A, 2x1.2m Cables, 131.5g, Black/Red
More>>>
Short summary description RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto:
This short summary of the RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-CHARGE-V5U, Auto, DC, 9 V, 1.2 m, Black, Red

Long summary description RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto:
This is an auto-generated long summary of RAM Mounts RAM-GDS-CHARGE-V5U mobile device charger Black, Red DC Auto based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-CHARGE-V5U. Charger type: Auto, Power source type: DC. Input voltage: 8 - 40 V, Maximum output voltage: 9 V. Power protection features: Short circuit. Cable length: 1.2 m, Product colour: Black, Red

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto
(show image)
RAM-POW-CIG-M55 RAM-POW-CIG-M55 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)