RAM Mounts logo

RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12088
Info modified on:
14 Mar 2024, 19:32:18
Long product name RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto:

Male Cigarette Plug with 3M Cable

Short summary description RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto:

RAM Mounts RAM-POW-CIG-M55, Auto, Cigar lighter, 3 m, Black

Long summary description RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto:

RAM Mounts RAM-POW-CIG-M55. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Cable length: 3 m, Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.