location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM-R325 Smartphone-based head mounted display 345 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-R325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-R325NZVAITV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088961682
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM-R325 Smartphone-based head mounted display 345 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartphone-based head mounted display Blue
  • - Accelerometer
  • - Wireless Bluetooth
More>>>
Short summary description Samsung SM-R325 Smartphone-based head mounted display 345 g Blue:
This short summary of the Samsung SM-R325 Smartphone-based head mounted display 345 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM-R325, Smartphone-based head mounted display, Blue, Monochromatic, 101°, Buttons, Rotary, Rotary

Long summary description Samsung SM-R325 Smartphone-based head mounted display 345 g Blue:
This is an auto-generated long summary of Samsung SM-R325 Smartphone-based head mounted display 345 g Blue based on the first three specs of the first five spec groups.

Samsung SM-R325. Type: Smartphone-based head mounted display, Product colour: Blue, Coloration: Monochromatic. USB connector type: Micro-USB, USB Type-C. Controller type: ET-YO324, Connectivity technology: Wireless, Controller interface type: Bluetooth. Mobile operating systems supported: Android 5.0, Android 5.1, Android 6.0, Android 7.1. Weight: 345 g, Width: 207.1 mm, Depth: 120.7 mm

Features
Type *
Smartphone-based head mounted display
Product colour *
Blue
Coloration
Monochromatic
Field of view (FOV) angle
101°
Control type
Buttons, Rotary
Volume control
Rotary
Brand compatibility
Samsung
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Ports & interfaces
USB connector type
Micro-USB, USB Type-C
Input device
Controller type
ET-YO324
Connectivity technology
Wireless
Controller interface type
Bluetooth
System requirements
Mobile operating systems supported
Android 5.0, Android 5.1, Android 6.0, Android 7.1
Weight & dimensions
Weight
345 g
Width
207.1 mm
Depth
120.7 mm
Height
98.6 mm
Packaging content
Manual
Yes
Country Distributor
Italia 1 distributor(s)