Samsung logo

Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168201
Info modified on:
27 Feb 2024, 14:35:21
Short summary description Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Grey:

Samsung Galaxy A8 SM-A530F/DS, 14.2 cm (5.6"), 4 GB, 32 GB, 16 MP, Android 7.1.1, Black, Grey

Long summary description Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Grey:

Samsung Galaxy A8 SM-A530F/DS. Display diagonal: 14.2 cm (5.6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Black, Grey. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.