location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-c010nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EF19EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 65 W
  • - Intel® Celeron® J3060 1.6 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB SSD DVD-RW Card reader integrated
  • - Intel® HD Graphics 400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White:
This short summary of the HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20-c010nd, 49.5 cm (19.5"), HD+, Intel® Celeron®, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White:
This is an auto-generated long summary of HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White based on the first three specs of the first five spec groups.

HP 20-c010nd. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Tilt angle range
0 - 20°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
90 °C
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Design
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
91534
Power
AC adapter power
65 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
495 mm
Depth (with stand)
184 mm
Height (with stand)
370 mm
Weight (with stand)
4.4 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 15:24:16
Uk has collected 3 expert reviews for HP 20-c010nd Intel® Celeron® J3060 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB SSD Windows 10 Home White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computershopper.com
Updated:
2019-11-28 15:24:15
All-in-one PCs (a.k.a, AIOs) are really great when you need nothing more than a basic, snap-simple-setup PC to surf the Web and keep up with the swirl of chatter on Facebook. They include all the necessary parts, including a built-in monitor, a keyboard...
Good Booming audio, Very affordable as a complete-system solution...
Bad Very slow, even for basic tasks, Humdrum TN display, No support for 802.11ac wireless...
Bottom line A study in minimalism among all-in-one PCs, this $349 model is made for Web surfing and light office work, decked out in keeping with its rock-bottom price. Read More…...
50%
pcmag.com
Updated:
2019-11-28 15:24:15
The HP 20-c010 (starts at $299; $349 as tested) may not come with an HD display or a touch screen, but for a $350 all-in-one desktop, it is more than capable of handling your basic productivity and multimedia needs. If you can spend a little more, the Len...
Good Inexpensive, Good performance, Study build, Surprisingly robust speakers...
Bad 1,600-by-900-resolution screen can look a bit grainy, No touch screen or 5GHz Wi-Fi, Wired mouse and keyboard...
Bottom line The HP 20-c010 isn't the most powerful all-in-one desktop out there, but for $350, it's entirely capable of handling the basics...
70%
pcmag.com
Updated:
2020-06-10 04:47:05
The HP 20-c010 (starts at $299; $349 as tested) may not come with an HD display or a touch screen, but for a $350 all-in-one desktop, it is more than capable of handling your basic productivity and multimedia needs. If you can spend a little more, the Len...
Good Inexpensive, Good performance, Study build, Surprisingly robust speakers...
Bad 1,600-by-900-resolution screen can look a bit grainy, No touch screen or 5GHz Wi-Fi, Wired mouse and keyboard...
Bottom line The HP 20-c010 isn't the most powerful all-in-one desktop out there, but for $350, it's entirely capable of handling the basics...
70%