location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.1 White S7000 Speaker System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 White S7000 Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7S76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793835715 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2017
Product end of life date
Bullet Points HP 2.1 White S7000 Speaker System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 W 2.1 channels
  • - Wired
  • - White
Warranty: Reliable HP Standard Limited Liability 1 year service for NA, APJ, LA. 2 years service for EMEA)
Long product name HP 2.1 White S7000 Speaker System :
The long product name of HP 2.1 White S7000 Speaker System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.1 White S7000 Speaker System
More>>>
HP 2.1 White S7000 Speaker System:
The official description of HP 2.1 White S7000 Speaker System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the spacious stereo sound of the affordable HP 2.1 Speaker System S7000. The subwoofer enhances the bass from your smartphone, PC or notebook.

Features

Ultra-bass
- The heart of this audio system is the compact yet robust down-firing subwoofer including a 4 inch driver and delivering exceptional deep bass without distortion.

Optimum sound fidelity
- Feel the power of 16 Watts RMS and 60-20kHz frequency, with the precision of the finely-tuned satellite speakers calibrated to match the subwoofer.

Stream your favorites
- Share the audio sensation from your smartphone, tablet or PC, or enjoy your own private listening with the headphone jack.

Short summary description HP 2.1 White S7000 Speaker System:
This short summary of the HP 2.1 White S7000 Speaker System data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.1 White S7000 Speaker System, 2.1 channels, 16 W, Universal, White, 15.3 cm, 15.3 cm

Long summary description HP 2.1 White S7000 Speaker System:
This is an auto-generated long summary of HP 2.1 White S7000 Speaker System based on the first three specs of the first five spec groups.

HP 2.1 White S7000 Speaker System. Audio output channels: 2.1 channels, RMS rated power: 16 W, Recommended usage: Universal. Subwoofer width: 15.3 cm, Subwoofer depth: 15.3 cm, Subwoofer height: 19.8 cm. Width: 74.1 mm, Depth: 73.9 mm, Height: 137.6 mm. Connectivity technology: Wired. Package width: 244 mm, Package depth: 272 mm, Package height: 179 mm

Ultra-bass

The heart of this audio system is the compact yet robust down-firing subwoofer including a 4 inch driver and delivering exceptional deep bass without distortion.

Optimum sound fidelity

Feel the power of 16 Watts RMS and 60-20kHz frequency, with the precision of the finely-tuned satellite speakers calibrated to match the subwoofer.

Stream your favorites

Share the audio sensation from your smartphone, tablet or PC, or enjoy your own private listening with the headphone jack.

Performance
RMS rated power *
16 W
Recommended usage *
Universal
Product colour *
White
Audio output channels *
2.1 channels
Subwoofer
Subwoofer width
15.3 cm
Subwoofer depth
15.3 cm
Subwoofer height
19.8 cm
Weight & dimensions
Width
74.1 mm
Depth
73.9 mm
Height
137.6 mm
Weight
731 g
Technical details
Frequency range
60 - 20000 Hz
Connector(s)
Jack 3.5 mm
Subwoofer
Yes
Frequency range
60-20 Hz
Interface
3.5 mm
Packaging content
Number of speakers
2
Ports & interfaces
Connectivity technology *
Wired
Packaging data
Package width
244 mm
Package depth
272 mm
Package height
179 mm
Package weight
2.37 kg
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)