location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV20HVNET2LX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205278 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:32:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.3-3.7kW 208/230 single-phase switched 1-meter 0U PDU
  • - 8 individually controllable outlets—7 C13, 1 C19
  • - Pre-installed WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - Digital ammeter for on-site load monitoring in real time
  • - C20 inlet input with detachable 10-ft. (3.05 m) NEMA L6-20P power cord
Warranty: 2-year limited
Long product name Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA :
The long product name of Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA
More>>>
Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA:
The official description of Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDUMV20HVNET2LX 3.3-3.7kW Single-Phase Switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. Recommended for your IT or industrial application, it features eight switched outlets (seven C13 and one C19) with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. The C20 inlet is compatible with a wide variety of user-supplied power cords for connecting to an AC source, generator or protected UPS. A detachable 10-ft. (3.05 m) cord with NEMA L6-20P plug is included.

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, CLI, FTP, DHCP and NTP.

A digital ammeter allows you to monitor the total connected load in real time to ensure it remains well below maximum capacity with no danger of overload. The switched PDU mounts in 0U of space in EIA-standard 19-inch racks using the included toolless mounting buttons or the included rack-mounting brackets. Use the included PDUMVROTATEBRKT kit to install the unit with outlets facing the rear for better airflow or equipment access.

Distributes, Monitors and Manages Network-Grade AC Power
3.3-3.7kW 208/230 switched PDU with single-phase input
C20 inlet compatible with wide variety of user-supplied power cords
Detachable 10-ft. (3.05 m) cord with NEMA L6-20P plug included
Firmware upgrades support future product enhancements

7 C13 and 1 C19 Switched Outlets Distribute AC Power
Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices
Included plug-lock inserts prevent cables from becoming accidentally disconnected

Digital Ammeter
Reports total connected equipment load in real time
Supports IP-address self-ID
Rotates 180° for easy reading at either angle

Built-In LX Platform Interface
Pre-installed WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations
IP-based Auto Probe detects lost connectivity and restores service autonomously

Easy 0U Installation in EIA-Standard 19 in. Racks
Mounts vertically using included toolless buttons or rack-mounting brackets
Included PDUMVROTATEBRKT allows mounting with rear-facing outlets

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA:
This short summary of the Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA, Switched, 0U, Single-phase, Vertical, Black, 8 AC outlet(s)

Long summary description Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA:
This is an auto-generated long summary of Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA based on the first three specs of the first five spec groups.

Tripp Lite PDUMV20HVNET2LX 3.7kW Single-Phase 208/230V Switched PDU - LX Platform, 7 C13, 1 C19 Outlets, C20 / L6-20P Inputs, 0U 988mm, TAA. PDU types: Switched, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-20P. Cable length: 3.05 m. Monitoring: Current, Power, Outlet control: Lock-out, Recycle, Turn off, Turn on, Supported network protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP, NTP. Nominal input voltage: 208-230 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Switched
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
NEMA L6-20P
AC outlet types *
C13 coupler, C19 coupler
Master AC outlets quantity
7
Slave AC outlets quantity
1
Features
LED indicators
Yes
Cable length
3.05 m
Management features
Monitoring
Current, Power
Outlet control
Lock-out, Recycle, Turn off, Turn on
Supported network protocols
IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP, NTP
Power
Nominal input voltage *
208-230 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
208-230 V
Weight & dimensions
Width
55.6 mm
Depth
49 mm
Weight & dimensions
Dimensions (WxDxH)
56 x 49 x 988 mm
Height
988.1 mm
Weight
1.77 kg
Packaging data
Package dimensions (WxDxH)
99 x 1054 x 147 mm
Package weight
2.72 kg
Package width
147.1 mm
Package depth
100.1 mm
Package height
1055.1 mm
Packaging content
Manual
Yes
Operational conditions
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
147.1 mm
Master (outer) case length
100.1 mm
Master (outer) case height
1055.1 mm
Master (outer) case gross weight
2.72 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)