location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3EVN10L2130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVN10L2130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209443 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black :
The long product name of Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.6kW 3-Phase Monitored PDU, LX Interface, 208/120V Outlets (36 C13/6 C19/3 5-15/20R), LCD, NEMA L21-30P, 3m/10 ft. Cord, 0U 1.8m/70 in. Height, TAA
More>>>
Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black:
The official description of Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDU3EVN10L2130 8.6kW 3-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network connection. These advanced remote capabilities can save you money and reduce downtime.

Recommended for your IT or industrial application, the monitored PDU features 45 outlets—36 C13 (208V), 6 C19 (208V) and 3 NEMA 5-15/20R (120V)—with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. A 10-foot cord with NEMA L21-30P input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS.

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

A color touchscreen LCD lets you toggle between menus to monitor input current level per phase and output current per load bank with ±1% billing-gradeaccuracy, environmental sensor data and network information. It also generates a unique QR code to allow access to the PDU through a mobile device.

Short summary description Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVN10L2130, Monitored, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3EVN10L2130 power distribution unit (PDU) 45 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVN10L2130. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 45 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, NEMA 5–20R, Power plug: NEMA L21-30P. Cable length: 3 m, Certification: UL60950-1, 60950-1, NOM, FCC, TAA. Nominal input voltage: 208 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 64 mm, Dimensions (WxDxH): 55 x 64 x 1778 mm

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
45 AC outlet(s)
Power plug
NEMA L21-30P
AC outlet types *
C13 coupler, C19 coupler, NEMA 5–20R
Features
LED indicators
Yes
Cable length
3 m
Certification
UL60950-1, 60950-1, NOM, FCC, TAA
Power
Nominal input voltage *
208 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
120-208 V
Maximum power
8600 W
Weight & dimensions
Width
55.1 mm
Depth
64 mm
Dimensions (WxDxH)
55 x 64 x 1778 mm
Height
1778 mm
Weight
6.12 kg
Packaging data
Package weight
11.8 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
180.1 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)