location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1662A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2004
Product end of life date
Bullet Points HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 600 DPI
  • - A4 7.8 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 4.9 kg
Long product name HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm :
The long product name of HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 600 x 2400 dpi, 8MB RAM, 4.9kg
More>>>
Short summary description HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm:
This short summary of the HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1210, Inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey, White

Long summary description HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm:
This is an auto-generated long summary of HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm based on the first three specs of the first five spec groups.

HP PSC 1210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 3.6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
3.6 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
TWAIN
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Page description languages
LIDIL
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
Hagaki card
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
8 MB
Sound pressure level (printing)
49 dB
Design
Product colour *
Grey, White
Market positioning *
Home & office
Power
Power consumption (max)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Minimum RAM
64 MB
Minimum storage drive space
300 MB
Minimum processor
Intel Pentium II, Celeron
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
CE, UL, PSB, NEMKO, CSA, NOM, PSBC, JUN, MITI
Weight & dimensions
Width
426 mm
Depth
259 mm
Height
170 mm
Weight
4.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:31:33
Uk has collected 3 expert reviews for HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
hardwarecentral.com
Updated:
2011-09-26 16:31:32
Theres no question that todays color inkjet printers are cheap (at least to purchase, though replacement ink cartridges remain shockingly expensive), or that they produce great-looking pages. Increasingly, however, the question is: Why would a family...
0%
Country Distributor
United Kingdom 1 distributor(s)