"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","39143","","HP","Q1662A","39143","0808736505161|808736505161|0808736521451|808736521451|0808736521345|808736521345|0808736521352|808736521352|0808736521369|808736521369|0808736521376|808736521376|0808736521383|808736521383|0808736521390|808736521390|0808736505178|808736505178|0808736505185|808736505185|0808736521406|808736521406|0808736505192|808736505192|0808736521413|808736521413|0808736505208|808736505208|0808736505215|808736505215|0808736505222|808736505222|0808736505239|808736505239|0808736505246|808736505246|0808736521420|808736521420|0808736542074|808736542074|0808736521437|808736521437|0808736505253|808736505253|0808736583947|808736583947|0808736505260|808736505260|0808736505277|808736505277|0808736521444|808736521444|0808736505284|808736505284|0829160098333|829160098333|0808736505291|808736505291|0808736521499|808736521499|0808736505154|808736505154|0808736521338|808736521338","Multifunction Printers","304","PSC","","1210","20240307153452","ICECAT","1","146339","https://images.icecat.biz/img/gallery/39143_8444571166.jpg","3200x1899","https://images.icecat.biz/img/gallery_lows/39143_8444571166.jpg","https://images.icecat.biz/img/gallery_mediums/39143_8444571166.jpg","https://images.icecat.biz/img/gallery_thumbs/39143_8444571166.jpg","","","HP PSC 1210 Inkjet A4 600 x 600 DPI 7.8 ppm","600 x 600 dpi, 600 x 2400 dpi, 8MB RAM, 4.9kg","HP PSC 1210, Inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey, White","HP PSC 1210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 3.6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White","","https://images.icecat.biz/img/gallery/39143_8444571166.jpg|https://images.icecat.biz/img/gallery/36550966_0927831395.jpg","3200x1899|367x245","|","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 7.8 ppm","Print resolution colour: 600 x 600 DPI","Print speed (colour, normal quality, A4/US Letter): 3.6 ppm","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 12 cpm","Copy speed (colour, normal quality, A4): 10 cpm","Maximum number of copies: 50 copies","Copier resize: 50 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: A4 / Letter (216 x 297)","Scan technology: CIS","Scan to: TWAIN","Input colour depth: 36 bit","Output colour depth: 24 bit","Greyscale levels: 256","Fax","Faxing: No","Features","Maximum duty cycle: 1000 pages per month","Page description languages: LIDIL","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive","Envelopes sizes: 10, C6, DL","Photo paper sizes (imperial): 4x6""","Borderless printing media sizes: Hagaki card","Paper tray media weight: 70 - 90 g/m²","Ports & interfaces","Standard interfaces: USB","USB port: Yes","USB 2.0 ports quantity: 1","Performance","Internal memory: 8 MB","Sound pressure level (printing): 49 dB","Design","Product colour: Grey, White","Market positioning: Home & office","Power","Power consumption (max): 5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Minimum RAM: 64 MB","Minimum storage drive space: 300 MB","Minimum processor: Intel Pentium II, Celeron","Operational conditions","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 15 - 32 °C","Storage relative humidity (H-H): 15 - 85%","Certificates","Certification: CE, UL, PSB, NEMKO, CSA, NOM, PSBC, JUN, MITI","Weight & dimensions","Width: 426 mm","Depth: 259 mm","Height: 170 mm","Weight: 4.9 kg"