location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIDOCK2U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836708 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock :
The long product name of StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in Hard Drive / HDD Dock
More>>>
StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock:
The official description of StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect both an IDE and SATA hard drive to a computer through USB 2.0

The UNIDOCK2U HDD Docking Station delivers full, instant access to any 2.5" and/or 3.5" IDE or SATA hard drive without having to mount the drive in a computer, or install it in an external enclosure. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives) can be used to greatly enhance your computer's storage/backup capabilities.

Connected to the host computer through a single USB 2.0 connection, both an IDE hard drive and a SATA hard drive (SATA, SATA II, SATA III) can be connected to the HDD dock simultaneously - a convenient solution for migrating data from an IDE drive to a SATA drive or vice versa, or simply harnessing fast and simple access to the contents on both hard drives.

The hard drive docking station provides the ideal solution for any laptop or desktop application, with support for plug and play hard drive installation on most operating systems to ensure easy hard drive swapping and convenient access to valuable data.

The StarTech.com Advantage

- Connect a SATA and IDE hard drive at the same time to a computer or separately, through a single USB 2.0 connection
- A top slot-loading design and unique drive ejection mechanism provides quick and easy access to the data without having to install drives into an enclosure or tray
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock:
This short summary of the StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock, Black, Plastic, 5 - 80 °C, -40 - 70 °C, 8 - 90%, 413 g

Long summary description StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock:
This is an auto-generated long summary of StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock based on the first three specs of the first five spec groups.

StarTech.com USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock. Product colour: Black, Housing material: Plastic. Weight: 413 g. Package width: 120 mm, Package depth: 158 mm, Package height: 165 mm. Dimensions (WxDxH): 93 x 165 x 45 mm, Maximum data transfer rate: 480 Mbit/s, Interface: SATA

Ports & interfaces
USB 2.0 ports quantity *
1
Performance
Product colour *
Black
Housing material
Plastic
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
413 g
Packaging data
Package width
120 mm
Package depth
158 mm
Packaging data
Package height
165 mm
Package weight
1.07 kg
Other features
Dimensions (WxDxH)
93 x 165 x 45 mm
Maximum data transfer rate
480 Mbit/s
Interface
SATA
I/O ports
Host Connectors: 1 - USB B F Drive Connectors: 1 - 7 pin SATA DATA F 1 - 15 pin SATA Power F 1 - 40 pin IDC M 1 - 4 pin Power (LP4) M 1 - 44 pin IDC M
Power requirements
110 ~ 240 AC
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2 Linux MAC OS X +
Case or master carton quantity
10 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver
(show image)
SATDOCKCRH SATDOCKCRH 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black
(show image)
SATDOCKU3SP SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black
(show image)
SATDOCKU3SE SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock StarTech.com USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock
(show image)
UNIDUPDOCK USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station
(show image)
SATADOCK525 StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)