location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDDSLEV25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835138 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 09:45:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case
  • - Material: Silicone
  • - Supported HDD sizes: 2.5"
  • - Number of devices supported: 1
  • - Shock resistant
  • - Transparent
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap :
The long product name of StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap - 3.5 HDD protector - Hard Drive protector
More>>>
StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap:
The official description of StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provide protection against shocks/impacts to a 2.5in hard drive

This silicone hard drive protector sleeve provides a layer of sturdy protection against potential shock/impact damage for your uninstalled 2.5in hard drives.

The hard drive protector features a durable silicon design and a ventilation hole in the top for enhanced heat dissipation.

This versatile hard drive sleeve offers the flexibility to fit most IDE and SATA/SAS 2.5in HDDs. The silicon sleeve features a tip cover that's specifically designed to protect the hard drive interface ports during transportation, but can be removed for installation.

An ideal solution for keeping unused drives safe while not in use, the silicon drive sleeve is a perfect addition to our "bare drive" (trayless) hard drive enclosures.

The StarTech.com Advantage

- The removable end cap leaves the rest of the drive protected while it is in use, and protects the connectors when the drive is not in use
- Made from a durable silicone material that provides shock protection while being easy to handle
- Designed to be stackable, for ease of storage

Short summary description StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap:
This short summary of the StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap, Sleeve case, Silicone, Transparent, 2.5", Shock resistant, CE, REACH

Long summary description StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap:
This is an auto-generated long summary of StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap based on the first three specs of the first five spec groups.

StarTech.com 2.5in Silicone Laptop Hard Drive Protector Sleeve with Connector Cap. Case type: Sleeve case, Material: Silicone, Product colour: Transparent. Width: 73 mm, Depth: 105 mm, Height: 6 mm. Number of products included: 1 pc(s)

Design
Supported HDD sizes *
2.5"
Case type *
Sleeve case
Material *
Silicone
Product colour *
Transparent
Number of devices supported
1
Protection features
Shock resistant
Certification
CE, REACH
Weight & dimensions
Width
73 mm
Depth
105 mm
Height
6 mm
Weight & dimensions
Weight
22 g
Package width
125 mm
Package depth
225 mm
Package height
11 mm
Package weight
27 g
Technical details
Sustainability certificates
RoHS
Packaging content
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 3.5in Silicone Hard Drive Protector Sleeve with Connector Cap StarTech.com 3.5in Silicone Hard Drive Protector Sleeve with Connector Cap
(show image)
HDDSLEV35 3.5in Silicone Hard Drive Protector Sleeve with Connector Cap 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)