location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2VGAMM6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836036 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:04
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB2VGAMM6 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 2.0 Mini-USB A Male
  • - Number of displays supported: 1
  • - 1680 x 1050 pixels
  • - Black
Warranty: 2 Years
Long product name StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M :
The long product name of StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com '
More>>>
StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M:
The official description of StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a VGA display for an extended desktop multi-monitor USB solution using an all-in-one cable solution

The USB2VGAMM6 External USB VGA Adapter Cable offers a hassle-free multi-monitor solution, turning a USB 2.0 port into a VGA video connection. This 6-foot USB Display Adapter is a complete solution, ready to go out of the box with all the cables you need built right onto the adapter. Simply install the drivers, connect to your computer and display. Built-on cables make the USB2VGAMM6 easier to install and does away with the need to worry about forgetting a cable. Instead of having to open the computer case to install a specialized video card to accommodate a multi-display configuration, USB2VGAMM6 functions as an external USB video card saving both time and hassle. Multiple (USB2VGAMM6) adapters (up to 5 total) can be used on a single system to provide several mirrored displays or extended desktops - a convenient and cost-effective multi-VGA option for virtually any laptop or desktop operating environment. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- All-in-one cable lets you tuck the enclosure behind your monitor for a cleaner and less cluttered desk space
- Completely external device offers a simple upgrade solution saving the cost and hassle of upgrading the internal video card on your system
- WHQL certified drivers offer a smooth and hassle-free install on Windows systems – Installs automatically when your system is connected to the internet

Short summary description StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M:
This short summary of the StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M, 2.0, Mini-USB A, VGA (D-Sub) output, 1680 x 1050 pixels

Long summary description StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M:
This is an auto-generated long summary of StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M. USB connector type: Mini-USB A, USB connector gender: Male, Internal memory: 16 MB. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04. Width: 48 mm, Depth: 1829 mm, Height: 23.5 mm. Package width: 63 mm, Package depth: 166 mm, Package height: 143 mm

Performance
USB connector type
Mini-USB A
USB connector gender
Male
USB version *
2.0
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
VGA (D-Sub) output
Yes
Internal memory
16 MB
Maximum resolution
1680 x 1050 pixels
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Chipset
DisplayLink - DL-165
USB pass-through
No
Certification
CE, REACH
Design
Product colour
Black
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT 8.1, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Minimum processor speed
1 GHz
Weight & dimensions
Width
48 mm
Depth
1829 mm
Height
23.5 mm
Weight
100 g
USB cable length
1.8 m
Packaging data
Package width
63 mm
Package depth
166 mm
Package height
143 mm
Package weight
300 g
Packaging content
Drivers included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)