location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Series 3000i AC3259/60 Air Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3000i AC3259/60 Air Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3259/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103839156
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:21:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2020
Product end of life date
Philips AC3259/60 user manual (16.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Series 3000i AC3259/60 Air Cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VitaShield IPS
  • - AeraSense technology
  • - Allergen mode
  • - Multiple settings
  • - Certifications
  • - Anywhere, any time control
  • - Indoor and outdoor
  • - Allergen management advice
  • - Visualised air quality
Long product name Philips Series 3000i AC3259/60 Air Cleaner :
The long product name of Philips Series 3000i AC3259/60 Air Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Series 3000i Air Cleaner
More>>>
Philips Series 3000i AC3259/60 Air Cleaner:
The official description of Philips Series 3000i AC3259/60 Air Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to cleaner air


Breathe the difference
Philips Series 3000i automatically monitors and purifies the air. AeraSense world-class sensing technology and the connected app provide you with real-time air quality and allergen information anytime, anywhere.

Short summary description Philips Series 3000i AC3259/60 Air Cleaner:
This short summary of the Philips Series 3000i AC3259/60 Air Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Series 3000i AC3259/60 Air Cleaner, 393 m³/h

Long summary description Philips Series 3000i AC3259/60 Air Cleaner:
This is an auto-generated long summary of Philips Series 3000i AC3259/60 Air Cleaner based on the first three specs of the first five spec groups.

Philips Series 3000i AC3259/60 Air Cleaner. Air purify rate: 393 m³/h

VitaShield IPS with superior performance of 393 m3/hr CADR

VitaShield IPS with aerodynamic design and extra-thick NanoProtect Filter boosts clean air delivery to 393 m3/hr, effectively removing particles, allergens, bacteria and viruses.

AeraSense detects, measures and controls purification
AeraSense detects, measures and controls purification

AeraSense is a professional-grade sensor that accurately identifies fine particles that are even smaller than PM2.5 (including most common indoor airborne allergens). It then processes this information to ensure that the purifier's settings are at the ideal level for current air conditions, and for continuous re-assurance. It also gives you feedback on the real-time indoor air quality by showing the PM2.5 level.

Special AL auto mode is more effective for allergen removal
Special AL auto mode is more effective for allergen removal

The specially designed Allergen Mode is very effective at removing common airborne allergens. When the purifier detects even the slightest change in air quality, it will boost its cleaning performance to remove allergens in the air.

Automatically monitors, reacts and purifies the air
Automatically monitors, reacts and purifies the air

Benchmarked against a professional-grade sensor, Philips AeraSense technology is highly effective in sensing even the slightest change in indoor air conditions. It continuously monitors the air and automatically adjusts the fan speed when it detects a change in particles.

3 auto modes and 5 manual settings

The Philips Air Purifier Series 3000i has 3 automatic purification settings: a General mode, an extra-sensitive Allergen mode and an extra-powerful Bacteria and Virus mode. In addition to the 3 auto modes, the purifier also has 5 manual modes. Choose one of five different speed settings: from the extra-quiet "Sleep" mode to the extra-powerful "Turbo Speed" mode. Pick one that is ideal for your required purification.

Control your purifier anywhere, any time
Control your purifier anywhere, any time

Control your air purifier from anywhere with the connected app. Turn on the air purifier, change the fan speed or check your filter lifetime through the Air Matters app.

Insight into outdoor and indoor air quality and allergen index

Use the Air Matters app to check your indoor and outdoor air quality. The dashboard gives you one simple overview to check your outdoor air quality and pollen levels, and your indoor air quality which is constantly tracked by your purifier.

Air quality and allergen management advice

Based on the indoor and outdoor air quality and pollen levels, the app gives you advice to help you manage your exposure to allergen or bad air.

Visualised air quality feedback

In real-time, AeraSense shows you the Indoor Allergen Index (IAI) level via a numerical display and a colour ring on the dashboard of the air purifier. The numerical display indicates the indoor allergen level. The colour ring provides an additional visual cue, ranging from blue (good pollution and allergen level) to red (bad pollution and allergen level)

Features
Air purify rate *
393 m³/h
Suitable for room area up to *
95 m²
Number of speeds *
5
Number of modes
3
Cord length
2 m
Clean Air Delivery Rate (CADR) (smoke)
393 m³/h
Certification
ECARF
Design
Product colour *
Black, White
Housing material
Plastic
Built-in display *
Yes
Filtering
Filters out PM2.5
99%
Filters out bacteria
99.99%
Power
Power consumption (max) *
60 W
Power
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
251 mm
Depth
366 mm
Height
698 mm
Weight
8.42 kg
Packaging data
Package width
340 mm
Package depth
474 mm
Package height
798 mm
Package weight
10.96 g
Technical details
Cable length
2 m
Other features
Control panel colour
Black
Brand Image Product code Product Stock Price from
Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black
(show image)
AC3260/00 AC3260/00
Disclaimer Philips Series 3000i AC3259/60 Air Cleaner:
Disclaimer

20 Nanometres: Tested by IUTA. According to the 2008 Microbiological Risk Assessment Report of the World Health Organisation (WHO), the avian influenza and human influenza viruses, Legionella and Hepatitis viruses are larger than 20 nanometres (0.00002 mm).
Smoke CADR: tested by third party according to AHAM standard
20 Nanometers: Tested by IUTA. According to 2008 Microbiological Risk Assessment Report of the World Health Organization (WHO), the avian influenza, human influenza viruses, Legionella, Hepatitis viruses are larger than 20 nanometres (0.00002 mm).
100 football pitch size: Activated carbon media measured by third-party lab shows most of the pores are 1-2 nm in size, and AC surface area of the activated carbon is 1070 m2/g. Filters' total Active Carbon surface area of 100 football pitches is based on int'l standard football pitch size.
Removes 99.97% of particles: Tested on NanoProtect Pro filter for first-pass efficiency at 400 airflow, in 2015 by third-party lab.