location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genuine replacement filter FY3433/10 NanoProtect HEPA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY3433/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103771364 show
Category:
Accessories such as filters which are used with air purifiers. Air purifiers are devices which remove contaminants from the air, such as cigarette smoke.
Air Purifier Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:31:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2023
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The original Philips filter
  • - Quality you can trust
  • - Superior performance
  • - Up to 99.9% virus removal
  • - Track filter lifetime through
  • - Effortless maintenance
  • - Long-lasting performance
Long product name Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA :
The long product name of Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Genuine replacement filter NanoProtect HEPA
More>>>
Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA:
The official description of Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine philips filter that fits perfectly


Powerful protection for the best performance
The NanoProtect HEPA makes sure that you are protected from viruses, bacteria, pollen, dust, PM2.5 and pet dander.

Short summary description Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA:
This short summary of the Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA, Air purifier filter, HEPA, 99.97%, Box

Long summary description Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA:
This is an auto-generated long summary of Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA based on the first three specs of the first five spec groups.

Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA. Quantity per pack: 1 pc(s), Package type: Box

Philips filters ensure that your device works effectively
Philips filters ensure that your device works effectively

Philips air filters go through a set of mandatory and strict inspection tests before being released from the factory. They are subjected to rigorous life and durability tests for continuous operation 24/7. Our filters are designed to provide the best performance of your Philips purifier until the last day of the filter's lifespan.

Technical details
Product type *
Air purifier filter
Efficiency
99.97%
Product colour
Black, White
Filter type
HEPA
Filter lifetime
24 month(s)
Replace after
24 month(s)
Technical details
Compatibility
AC3256
Country of origin
China
Brand compatibility *
Philips
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer Philips 3000 series Genuine replacement filter FY3433/10 NanoProtect HEPA:
Disclaimer

(1) Recommended lifetime is calculated based on the Philips user's average usage time and the WHO urban outdoor pollution level data. Actual lifetime is impacted by usage environments and frequencies.
(2) Only applicable for selected models with connectivity
(3) Only applicable in those countries where the Philips shop is available
(4) NanoProtect HEPA filter material provides lower air flow resistance than the material from a HEPA H13 filter, enabling a Philips air purifier with NanoProtect to deliver a higher Clean Air Delivery Rate (CADR) than with an equivalently sized certified HEPA H13 filter.
(5) From the air that passes through the filter, tested with NaCl aerosol by iUTA according to DIN71460-1.
(6) Contingent on the filter being used with AC1711 or 1715 Philips purifier
(7) Microbial Reduction Rate Test conducted at Airmid Health group Ltd. tested in a 28.5m³ test chamber contaminated with airborne influenza A(H1N1).
(8) Microbial Reduction Rate Test at external lab, in a test chamber contaminated with avian coronavirus (IBV) aerosols, with Philips HEPA NanoProtect filter.