location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CC423A tray/feeder 1500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC423A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC423A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962019351 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:44:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2015
Product end of life date
Warranty: 1 year
Long product name HP LaserJet CC423A tray/feeder 1500 sheets :
The long product name of HP LaserJet CC423A tray/feeder 1500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 3x500-sheet Paper Feeder and Stand for CP4025/CP4525
More>>>
HP LaserJet CC423A tray/feeder 1500 sheets:
The official description of HP LaserJet CC423A tray/feeder 1500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Minimize printing interruptions and save time, using a different paper tray for each paper type. With multiple paper types ready to print, there's no need to waste time switching paper types in and out of paper trays.
- Expand your printer capacity to 2100 sheets – ideal for high-volume printing environments. A paper capacity of 2100 sheets keeps multiple users printing with fewer stops and interruptions.
- Support a wide variety of paper types and sizes – letter, legal, A4, A5, B5, 16K and more. Each tray features a media weight sensor that automatically adjusts settings to ensure consistent print quality.

Short summary description HP LaserJet CC423A tray/feeder 1500 sheets:
This short summary of the HP LaserJet CC423A tray/feeder 1500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CC423A, HP Color LaserJet, 1500 sheets, A4, A5, B5, 16K, 24 kg, 31 kg, 856 x 760 x 703 mm

Long summary description HP LaserJet CC423A tray/feeder 1500 sheets:
This is an auto-generated long summary of HP LaserJet CC423A tray/feeder 1500 sheets based on the first three specs of the first five spec groups.

HP LaserJet CC423A. Compatibility: HP Color LaserJet, Maximum capacity: 1500 sheets. Media size (tray 1): A4, A5, B5, 16K. Weight: 24 kg. Package weight: 31 kg, Package dimensions (WxDxH): 856 x 760 x 703 mm. Products per pallet: 3 pc(s), Pallet gross weight: 116.8 kg

Features
Compatibility *
HP Color LaserJet
Maximum capacity
1500 sheets
Media formats
Media size (tray 1)
A4, A5, B5, 16K
Letter
Yes
Legal
Yes
Weight & dimensions
Weight
24 kg
Packaging data
Package weight
31 kg
Package dimensions (WxDxH)
856 x 760 x 703 mm
Packaging data
Package dimensions (W x D x H)
856 x 759.5 x 703.6 mm (33.7 x 29.9 x 27.7")
Logistics data
Pallet dimensions (W x D x H)
856 x 760 x 2236 mm
Products per pallet
3 pc(s)
Pallet dimensions (W x D x H) (imperial)
856 x 759.5 x 2235.2 mm (33.7 x 29.9 x 88")
Pallet gross weight
116.8 kg
Other features
Dimensions (WxDxH)
641 x 651 x 964 mm
Size (imperial)
64.1 cm (25.2")
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)