location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise CM4540f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC420AA
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning Mono faxing
  • - HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1280 MB Built-in processor 800 MHz
  • - 75.7 kg
Warranty: One-year, next business day, on-site warranty
Long product name HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm :
The long product name of HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise CM4540f MFP
More>>>
HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm:
The official description of HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workgroups can easily print, copy, scan, digitally send and fax with this intuitive colour MFP series. Brilliant colour plus robust paper handling, management, security and extensibility features make this MFP a productivity powerhouse.

Easily achieve brilliant colour output.
- Process jobs at the MFP with the award-winning HP Easy Select control panel. Print from the walk-up USB port with a flash drive.
- Achieve sharp contrast and bright colour with high-gloss HP ColorSphere toner. HP ImageREt delivers crisp, consistent detail.
- Save time with pre-installed Original HP LaserJet print cartridges and high-capacity black cartridges.
- Improve productivity with paper capacity up to 2,100 sheets; sort, collate, staple or stack documents with a 900-sheet, 3-bin mailbox.

Experience market-leading fleet management and extensibility.
- Save time and money: manage printing fleets with industry-leading HP Web Jetadmin. Easily control who prints in colour with HP Color Access Controls.
- Simple setup wizards for save-to-folder and scan-to-email functions make digital workflows more efficient.
- Extend your MFP capabilities with a rich portfolio of HP and third-party solutions that are easy to integrate.
- Make printing as mobile as you are with HP ePrint.

Protect your data with advanced security features.
- Protect sensitive data stored on your HP MFP with the standard encrypted HP High-Performance Secure Hard Disk.
- Attach security solutions to the control panel's hardware integration pocket for a seamless appearance.
- Process jobs securely without compromising efficiency via PIN authentication. Expand the number of IP addresses on your network with IPv6, and implement network access control with IPsec.
- Create, print, scan and share sensitive business information securely via encrypted e-mail and PDFs.

Minimise your environmental impact.
- Get up to 50% energy savings over competitive products, using Instant-on Technology.
- Save paper and conserve resources – use digital workflows, two-sided printing, PIN print and image preview.
- Recycle with ease – print cartridges returned through HP Planet Partners are recycled responsibly.
- Reduce shipping materials with HP ClearView packaging and optional high-capacity black print cartridges.

Short summary description HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm:
This short summary of the HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise CM4540f, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey

Long summary description HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise CM4540f Laser A4 600 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise CM4540f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
11.5 s
Time to first page (colour, normal)
11.5 s
Print margins (top, bottom, right, left)
4.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, Fax, File, USB
Scan speed (colour)
42 ppm
Scan speed (black)
42 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Input colour depth
30 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
5000 - 9000 pages per month
Maximum duty cycle *
175000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Input & output capacity
Maximum number of input trays
5
Maximum input capacity
2100 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
1280 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display resolution
800 x 300 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
780 W
Power consumption (printing)
780 W
Power consumption (copying)
850 W
Power consumption (scanning)
850 W
Power consumption (standby)
91 W
Power consumption (sleep)
21.5 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
8.062 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
909 mm
Depth
668 mm
Height
1119 mm
Weight
75.7 kg