location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Professional USB DisplayPort KVM Switch with Hotkey Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DPU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835916 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB
  • - 2560 x 1600 pixels
Warranty: 3 year
Long product name StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control :
The long product name of StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port Professional USB DisplayPort KVM Switch with Hotkey Control
More>>>
StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control:
The official description of StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share a keyboard, mouse and DisplayPort monitor between 2 high-resolution computer systems.

- Versatile compatibility with Mini-DisplayPort adapters, making it suitable for mixing and matching PC’s with Apple Macbooks.
- - Integrated USB 2.0 hub allows the user to have full multimedia control and share USB peripherals eliminating the expense of duplicate devices.
- - VESA and CEA compliance ensures full compatibility with all DisplayPort monitors and video cards.


This 2-Port USB DisplayPort KVM Switch combines the next generation of digital display interface standards with seamless KVM control of connected PC or Mac computers.

Delivering ideal multi-computer control for demanding high-resolution multimedia applications, or computer environments requiring true high definition capability, the robust KVM switch supports DisplayPort connections with a native resolution of 2560 x 1600 (@60 Hz, 30 bpp), as well as 7.1 HD digital audio (when connected to supporting displays and sources).

Suitable for applications that utilize high quality static imaging, such as medical/health care applications (MRI, X-ray diagnostics etc.), the KVM switch supports a maximum resolution of 3840 x 2400 at a reduced refresh rate.

Adding cost-effective performance to cutting-edge multimedia capability, this versatile KVM switch features three Plug-and-Play USB console ports, including two dedicated peripheral (mouse and keyboard) ports and one USB 2.0 hub port - enabling users to share a USB mouse and keyboard, and one USB 2.0 peripheral between the two connected Mac or PC computers.

A simple, yet comprehensive control solution, the 2-port KVM switch features both front-panel push-button and convenient hotkey switching and offers a small form factor design with connection ports situated on the rear panel, allowing you to eliminate workspace disruptions.

The SV231DPU DisplayPort KVM switch is backed by our 3-year warranty and free lifetime technical support, guaranteeing dependable, long-lasting performance.

Short summary description StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control:
This short summary of the StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control, 2560 x 1600 pixels, Black

Long summary description StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control:
This is an auto-generated long summary of StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control based on the first three specs of the first five spec groups.

StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Weight: 420 g. Package width: 102 mm, Package depth: 239 mm, Package height: 215 mm

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product colour *
Black
Weight & dimensions
Weight
420 g
Packaging data
Package width
102 mm
Package depth
239 mm
Package height
215 mm
Other features
Connectivity technology
Wired
I/O ports
1 - 20 pin DisplayPort F 3 - USB A F 2 - 20 pin DisplayPort F 2 - USB B F
Dimensions (WxDxH)
126 x 65 x 40 mm
Ports quantity
2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:32
Uk has collected 4 expert reviews for StarTech.com 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
elitebastards.com
Updated:
2011-10-04 08:50:24
For as long as I remember, a good KVM switch has been a useful commodity, particularly given my history of working both in IT support and as a hardware reviewer; both careers which make the ability to quickly switch between two systems with the minim...
Bottom line Given the nature of this device there's little we can do in terms of benchmarking here, leaving us simply to sum up our subjective thoughts on this particular unit. In short, our thoughts can boil down to - It works exactly as advertised. Even runni...
0%
macworld.com
Updated:
2011-10-04 08:50:27
When StarTech.com released their latest line of professional KVM (keyboard, video & mouse) switches last year, it was a notable announcement for people that wanted to clear some space off their desktops. Even though the overall design wasn’t packing an...
Good Simple setup, DisplayPort compatibility, Hotkey control...
Bad Switching between computers force ejects your USB hub device (if not locked to one computer), No remote switching feature...
Bottom line At $220, StarTech’s 2 Port USB DisplayPort KVM Switch definitely isn’t cheap, but it’s worth it for professionals who need a flawless solution for connecting two computers to a high-end monitor without constantly switching cables. In addition to the v...
70%
gcn.com
Updated:
2011-10-04 08:50:29
S StarTech is selling the StarView DisplayPort KVM Switch (SV231DPU) for $220, which isn’t a bad price, all things considered. The government price of $160 is well within the range of what we would expect to pay for a two-port DisplayPort switch.The d...
0%
geardiary.com
Updated:
2011-10-04 08:50:32
Watching the Winter Olympics reminds one of the stamina required to perform at a high level for long events. In reviewing the StarTech DisplayPort KVM switch, I feel like I just completed a marathon, due to the length of time that it took to complete. Rea...
Bottom line My main reason to review the StarTech DisplayPort KVM switch was to use it with the Apple LED Cinema Display. Unfortunately, I was unable to get it working with the display. However, with that one exception, I really enjoyed using the KVM switch. For anyo...
0%
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV231DPDDUA 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port USB DisplayPort KVM Switch with Audio StarTech.com 4 Port USB DisplayPort KVM Switch with Audio
(show image)
SV431DPUA 4 Port USB DisplayPort KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231HDMIUA 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)