location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP4N1USB6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840125 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.829 m
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: DisplayPort
  • - Connector contacts plating: Gold
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone :
The long product name of StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone
More>>>
StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone:
The official description of StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect high resolution DisplayPort video, USB, and audio all in one cable

The DP4N1USB6 6ft 4-in-1 USB DisplayPort KVM Switch Cable (w/ Audio & Microphone) integrates DisplayPort video quality with USB mouse and keyboard, 3.5mm audio out and microphone connections into a single compact cable.

This high-quality, convenient 4-in-1 KVM cable is a cost-effective solution that's suitable for use with any DisplayPort supported USB KVM switch, allowing you to share display and USB peripherals between multiple computers configured for high definition output.

Backed by a StarTech.com Lifetime Warranty.

The StarTech.com Advantage

- Compact 4-in-1 construction for clean and discreet connections reducing clutter
- Gold-plated, latching DisplayPort connectors ensure an uninterrupted, high resolution graphical experience
- Carries both digital audio over DisplayPort and analog audio over 3.5mm

Short summary description StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone:
This short summary of the StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone, 1.829 m, USB, USB, DisplayPort, Black, DisplayPort, USB A, 2 x 3.5mm

Long summary description StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone:
This is an auto-generated long summary of StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone based on the first three specs of the first five spec groups.

StarTech.com 6ft 4-in-1 USB DisplayPort KVM Switch Cable w/ Audio & Microphone. Cable length: 1.829 m, Keyboard port type: USB, Mouse port type: USB. Weight: 308 g, Package width: 200 mm, Package depth: 276 mm

Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Performance
Product colour
Black
Cable length *
1.829 m
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Connector 1
DisplayPort, USB A, 2 x 3.5mm
Performance
Connector 2
DisplayPort, USB B, 2 x 3.5mm
Connector contacts plating
Gold
Packaging data
Weight
308 g
Package width
200 mm
Package depth
276 mm
Package height
20 mm
Package weight
324 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)