location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH002A photo paper White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH002A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH002A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962282854 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:31:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP CH002A photo paper White :
The long product name of HP CH002A photo paper White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH002A, White Satin Poster Paper , 136 g/m², 1524 mm x 61 m
More>>>
HP CH002A photo paper White:
The official description of HP CH002A photo paper White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP White Satin Poster Paper produces durable prints with rich detail and brilliant colour that grabs attention indoors and outdoors. Versatility across inks helps you offer new applications.
- Offer indoor and outdoor campaigns produced on HP White Satin Poster Paper, manufactured according to ISO 14001, the voluntary international standard for environmental management systems.
- Scratch-resistant prints dry quickly and stay intact after folding. Use water-resistant prints outdoors, without lamination1. HP White Satin Poster Paper delivers the easy, trouble-free printing you expect from HP.
- Get attention-grabbing, vibrant colour, high-definition sharpness and brilliant colour saturation for indoor and outdoor campaigns, including billboards. Expand your applications with versatile HP White Satin Poster Paper.
- 1HP offers the HP Large-format Media take-back program in the U.S. and Europe, through which most HP recyclable signage media can be returned, availability varies. Some recyclable papers can be recycled through commonly available recycling programs. For details visit www.hp.com/go/recycleLFmedia. Aside from this program, recycling opportunities for these products are currently only available in limited areas. Customers should consult local recycling resources for recycling these products.

Short summary description HP CH002A photo paper White:
This short summary of the HP CH002A photo paper White data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH002A, 136 g/m², White, 15 - 30 °C, 18 - 30 °C, 30 - 70%, 35 - 55%

Long summary description HP CH002A photo paper White:
This is an auto-generated long summary of HP CH002A photo paper White based on the first three specs of the first five spec groups.

HP CH002A. Media weight: 136 g/m², Product colour: White. Package dimensions (WxDxH): 1580 x 170 x 160 mm, Package weight: 14.7 kg. Pallet gross weight: 375 kg, Products per pallet: 24 pc(s). Country of origin: Germany, Quantity per box: 1 pc(s), Size (imperial): 158 cm (62.2"). Package dimensions (W x D x H): 1579.9 x 169.9 x 160 mm (62.2 x 6.69 x 6.3")

Features
Product colour
White
Media weight *
136 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
35 - 55%
Operating temperature (T-T)
59 - 86 °F
Packaging data
Package dimensions (WxDxH)
1580 x 170 x 160 mm
Package dimensions (W x D x H)
1579.9 x 169.9 x 160 mm (62.2 x 6.69 x 6.3")
Packaging data
Package weight
14.7 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
375 kg
Products per pallet
24 pc(s)
Pallet dimensions (W x D x H)
1630 x 760 x 1150 mm
Pallet dimensions (W x D x H) (imperial)
1629.9 x 760 x 1150.1 mm (64.2 x 29.9 x 45.3")
Other features
Core size (imperial)
76.2"
Country of origin
Germany
Quantity per box
1 pc(s)
Size (imperial)
158 cm (62.2")
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)