location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Foam Keyboard Wrist Rest - Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Foam Keyboard Wrist Rest - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64270 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636638006482 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Foam Keyboard Wrist Rest - Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mouse pad features dedicated wrist rest
  • - Weight and pressure is distributed evenly throughout the foam padding for comfort over prolonged periods
Warranty: 2 years
Long product name Kensington Foam Keyboard Wrist Rest - Blue :
The long product name of Kensington Foam Keyboard Wrist Rest - Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Foam Keyboard Wrist Rest - Blue
More>>>
Kensington Foam Keyboard Wrist Rest - Blue:
The official description of Kensington Foam Keyboard Wrist Rest - Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Foam Wrist Rests provide extra comfort and support as you type or use a mouse, while ensuring a firm surface grip; it fits the length of a standard keyboard, is blue in colour and weight and pressure is distributed evenly throughout their durable foam padding for maximum effect over prolonged periods.

Mouse pad features dedicated wrist rest
Weight and pressure is distributed evenly throughout the foam padding for comfort over prolonged periods

Short summary description Kensington Foam Keyboard Wrist Rest - Blue:
This short summary of the Kensington Foam Keyboard Wrist Rest - Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Foam Keyboard Wrist Rest - Blue, Blue, 590 mm, 155 mm, 150 mm, 270 g, 590 x 155 x 150 mm

Long summary description Kensington Foam Keyboard Wrist Rest - Blue:
This is an auto-generated long summary of Kensington Foam Keyboard Wrist Rest - Blue based on the first three specs of the first five spec groups.

Kensington Foam Keyboard Wrist Rest - Blue. Product colour: Blue. Width: 590 mm, Depth: 155 mm, Height: 150 mm

Features
Product colour
Blue
Weight & dimensions
Width
590 mm
Depth
155 mm
Weight & dimensions
Height
150 mm
Weight
270 g
Dimensions (WxDxH)
590 x 155 x 150 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Kensington Foam Keyboard Wrist Rest - Black Kensington Foam Keyboard Wrist Rest - Black
(show image)
62383 Foam Keyboard Wrist Rest - Black
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)