Kensington Duo Gel Mouse Pad with Integrated Wrist Support - Blue/Smoke, Blue, Grey, Monochromatic, Gel, Wrist rest
Kensington Duo Gel Mouse Pad with Integrated Wrist Support - Blue/Smoke. Width: 240 mm, Depth: 182 mm. Product colour: Blue, Grey, Surface coloration: Monochromatic, Material: Gel, Wrist rest