location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P440-89FF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206329 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:40:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts DB9 female connection to RJ45 female connection
  • - Compatible with readily available Cat5e/6 patch cables
  • - Slotted, knurled thumbscrews for easy, secure attachment
  • - Color-coded wires to simplify troubleshooting
  • - Ideal for customizing RS-232, RS-422 and RS-485 connections
Warranty: Lifetime limited
Long product name Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 :
The long product name of Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485
More>>>
Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485:
The official description of Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware.

The adapter features a female DB9 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting.

Short summary description Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485:
This short summary of the Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485, DB9, RJ45, Black

Long summary description Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485:
This is an auto-generated long summary of Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 based on the first three specs of the first five spec groups.

Tripp Lite P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485. Connector 1: DB9, Connector 2: RJ45. Product colour: Black

Ports & interfaces
Connector 1 *
DB9
Connector 2 *
RJ45
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Country of origin
China
Packaging data
Package width
100.1 mm
Package depth
134.6 mm
Package height
12.7 mm
Package weight
90 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332206326
Master (outer) case width
190.5 mm
Master (outer) case length
299.7 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
230 g
Harmonized System (HS) code
8536.69.8000
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)