location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE8900T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE8900T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE8900T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007552 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE8900T user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE8900T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight Compression with Ultra-low Latency Delivers visually lossless high-quality video up to 1080p @ 60 HzEnsures stunning quality video using ATEN advanced video lossless compression technologyEDID Expert™ selects the optimum EDID settings for smooth power-up, high-quality display and the best video resolution across different screensOffers different levels of video compression rate including Smooth, Balance, and High Quality for users to choose depending on practical usage
  • - Ensures stunning quality video using ATEN advanced video lossless compression technology
  • - EDID Expert™ selects the optimum EDID settings for smooth power-up, high-quality display and the best video resolution across different screens
  • - Offers different levels of video compression rate including Smooth, Balance, and High Quality for users to choose depending on practical usage
Long product name ATEN VE8900T AV extender AV transmitter Black :
The long product name of ATEN VE8900T AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over IP Transmitter (1080p@100m)
More>>>
ATEN VE8900T AV extender AV transmitter Black:
The official description of ATEN VE8900T AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VE8900T Video over IP Transmitter delivers visually lossless 1080p AV signals with low latency over long distance via a local network of standard Gigabit network switch*

The VE8900T provides an effective, easy-to-use, and economical digital signage solution with the following features and advantages that directly address the challenges system integrators encounter when implementing AV over IP systems:










Engineered to meet today’s demands of large scale, multi-display, 1080p signal transmission, and designed to be easy to set up and operate, the VE8900T Video over IP Transmitter is an ideal product for a wide range of environments, such as trade shows, airports, university campuses, conference centers, and shopping centers.

*Note: Regarding the detail information requirement of network switch, please refer to Implementation guide: assets.aten.com/product/manual/Implementation_Guide.pdf

Short summary description ATEN VE8900T AV extender AV transmitter Black:
This short summary of the ATEN VE8900T AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE8900T, 3840 x 2160 pixels, AV transmitter, 100 m, Wired, Black, HDCP

Long summary description ATEN VE8900T AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE8900T AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE8900T. Type: AV transmitter, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired, USB connector type: USB Type-B, Serial interface type: RS-232. Operating voltage: 5 V, Power consumption (typical): 3.07 W. Width: 136 mm, Depth: 101 mm, Height: 29.6 mm

Features
Type *
AV transmitter
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
100 m
Audio system
stereo
LED indicators
Yes
HDCP
Yes
Material
Metal
Control type
Buttons
Baud rate
19.2 Kbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Impedance
100 Ω
Daisy chain
Yes
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDMI in
1
USB version
2.0
USB connector type
USB Type-B
Video in
1
Audio input
1
Ports & interfaces
Serial ports quantity
1
Serial interface type
RS-232
Remote (IR) input
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
3.07 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
136 mm
Depth
101 mm
Height
29.6 mm
Weight
500 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE8952R AV extender AV receiver Black ATEN VE8952R AV extender AV receiver Black
(show image)
VE8952R VE8952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8952T AV extender AV transmitter Black ATEN VE8952T AV extender AV transmitter Black
(show image)
VE8952T VE8952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950T AV extender AV transmitter Black ATEN VE8950T AV extender AV transmitter Black
(show image)
VE8950T VE8950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950R AV extender AV receiver Black ATEN VE8950R AV extender AV receiver Black
(show image)
VE8950R VE8950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900R AV extender AV receiver Black ATEN VE8900R AV extender AV receiver Black
(show image)
VE8900R VE8900R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United States 2 distributor(s)
United Kingdom 1 distributor(s)