location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS481C video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS481C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS481C show
Show alternative article codes used in the online market place
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VS481C user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS481C video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows up to 4 HDMI sources to be connected to one HDMI display
  • - HDMI 2.0(3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Superior video quality- True 4k resolutions of 4k x 2k @ 60 Hz (4:4:4)
  • - Supports HDR10+
  • - Supports IR extension
  • - Built-in bi-directional RS-232 serial port for high-end system control
  • - Auto switching modes for auto port selection
  • - LED indication of source device status
  • - Plug-and-play
Long product name ATEN VS481C video switch HDMI :
The long product name of ATEN VS481C video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port True 4K HDMI Switch
More>>>
ATEN VS481C video switch HDMI:
The official description of ATEN VS481C video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VS481C is designed for applications that require the routing of 4 sources to one compatible display device. It enables the reliable transmission at video resolutions up to True 4K (4096 x 2160 @ 60Hz 4:4:4), data rates up to 18 Gbps, 3D, Deep Color up to 12-bit, and HD lossless audio formats. Integrator-friendly features include Auto Switching modes for auto port selection, bi-directional RS-232, and IR for remote device control.

Engineered to meet today’s demand of True 4K signal transmission and user- oriented design, the ATEN VS481C is a powerful solution for a wide range of settings, such as home theater, meeting rooms, trade shows, and shopping centers.

Short summary description ATEN VS481C video switch HDMI:
This short summary of the ATEN VS481C video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS481C, HDMI, Metal, Black, 60 Hz, 3 m, 18 Gbit/s

Long summary description ATEN VS481C video switch HDMI:
This is an auto-generated long summary of ATEN VS481C video switch HDMI based on the first three specs of the first five spec groups.

ATEN VS481C. Video port type: HDMI. Material: Metal, Product colour: Black, Maximum refresh rate: 60 Hz. Power consumption (typical): 5 W, Power plug type: Type A. Width: 821 mm, Depth: 200 mm, Height: 250 mm. Products per master (outer) case: 10 pc(s)

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
4
HDMI version
2.0
Number of HDMI outputs
4
RS-232 ports
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
3 m
Bandwidth
18 Gbit/s
LED indicators
Yes
Bandwidth
600 MHz
Maximum resolution
4096 x 2160 pixels
Remote control type
IR
3D
Yes
HD type
HD
Features
Colour depth
12 bit
Input impedance
100 Ω
HDCP version
2.2
Power
Power consumption (typical)
5 W
Power plug type
Type A
Weight & dimensions
Width
821 mm
Depth
200 mm
Height
250 mm
Weight
470 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0808HB video switch HDMI ATEN VM0808HB video switch HDMI
(show image)
VM0808HB VM0808HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0404HB video switch HDMI ATEN VM0404HB video switch HDMI
(show image)
VM0404HB VM0404HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Nederland 1 distributor(s)
United States 2 distributor(s)
United Kingdom 2 distributor(s)