location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S100 Speaker Bar Black 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S100 Speaker Bar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LC49AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628527694 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 17:58:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP S100 Speaker Bar Black 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Soundbar 2.5 W Black
  • - 140 - 20000 Hz
  • - Wired
Long product name HP S100 Speaker Bar Black 2.5 W :
The long product name of HP S100 Speaker Bar Black 2.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5W, 8Ω, 140 - 20 kHz, USB
More>>>
HP S100 Speaker Bar Black 2.5 W:
The official description of HP S100 Speaker Bar Black 2.5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add rich stereo audio to select 2017 and 2018 HP ProDisplays, HP EliteDisplays, and HP Z Displays[1] without crowding your desk with the HP S100 Speaker Bar, which fits neatly underneath the display head and connects through USB.

Short summary description HP S100 Speaker Bar Black 2.5 W:
This short summary of the HP S100 Speaker Bar Black 2.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP S100 Speaker Bar, 2.5 W, 140 - 20000 Hz, 8 Ω, Wired, 1.8 m, Black

Long summary description HP S100 Speaker Bar Black 2.5 W:
This is an auto-generated long summary of HP S100 Speaker Bar Black 2.5 W based on the first three specs of the first five spec groups.

HP S100 Speaker Bar. RMS rated power: 2.5 W, Frequency range: 140 - 20000 Hz, Impedance: 8 Ω. Connectivity technology: Wired, Cord length: 1.8 m. Product colour: Black, Product design: Soundbar, Volume control: Rotary. Recommended usage: PC / Laptop, Certification: E; FCC; KCC; VCCI; CCC; RCM; IC; CB; cUL; BSMI; Ukuaine; EAC; Morocco CM. Power source type: USB

Easy assembly

Simply attach the speaker bar below your display’s bottom bezel through the slots designed for a perfect fit and connect to the display’s integrated USB port. No tools or software driver required!

Rest easy

Get the reassurance of a one-year limited warranty.

Flexible audio connectivity

Enjoy clear dual-speaker stereo sound for your media and more, and use the line-in port to connect your phone or player directly to the speaker bar. A headphone jack lets you listen without disturbing your colleagues.

Audio
RMS rated power *
2.5 W
Frequency range
140 - 20000 Hz
Impedance
8 Ω
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
USB connectivity
Yes
Headphone out
Yes
Cord length
1.8 m
Design
Product design
Soundbar
Product colour *
Black
Volume control
Rotary
Illumination LED
Yes
LED indicators
Power
HP segment
Business
Performance
Recommended usage *
PC / Laptop
Certification
E; FCC; KCC; VCCI; CCC; RCM; IC; CB; cUL; BSMI; Ukuaine; EAC; Morocco CM
Power
Power source type
USB
Operational conditions
Operating temperature (cooling) (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
274 mm
Depth
48 mm
Height
40 mm
Weight *
300 g
Packaging content
Cables included
USB
Manual
Yes
Warranty card
Yes
Logistics data
Country of origin
China
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP S100 Speaker Bar Black 2.5 W:
Disclaimer

[1]Sold separately. See product QuickSpecs for exact display compatibility.