location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P24q G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8MB10AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122096755 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience more desk space with this height-adjustable ultra slim HP display that adds stylish beauty to your workspace.
  • - Get crisp QHD resolution with ultra-wide IPS viewing angles for an amazing view at up to 178°.
  • - Quickly connect to your devices and additional displays without dongles or adapters through the HDMI and VGA connectors.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black :
The long product name of HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P24q G4 QHD Height Adjust Monitor
More>>>
HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
The official description of HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks great. Performs even better
Enjoy a stylish, height-adjustable display with sharp QHD resolution and ultra-wide viewing angles on the HP P24q 23.8” Monitor. This ultra slim, 3-sided micro-edge display comes at a great value with convenient HDMI and VGA connectivity.

Short summary description HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P24q G4, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

HP P24q G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Outstanding viewing experience
Outstanding viewing experience

See more of your content at once with crisp Quad HD resolution on a 23.8-inch diagonal screen and get ultra-wide IPS viewing angles that combine to give you an amazing view at up to 178°.

More screen in less space
More screen in less space

Experience more desk space than you thought possible with this height-adjustable ultra slim HP display. The attractive, micro-edge design adds stylish beauty to your workspace.

Easy Connectivity
Easy Connectivity

Quickly connect to your devices and additional displays through the HDMI connector. Get legacy device compatibility from the VGA connector.

Find your sweet spot
Find your sweet spot

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view.

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

We have your back

We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service. [1]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.205 x 0.205 mm
Pixel density
123 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Colour gamut standard
NTSC
Colour gamut
72%
Performance
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; FCC; ICES; ISO 9241-307; NOM; S-Mark; TUV Bauart; Ukraine Energy label; California Energy Commission (CEC); EC1062; UAE; ErP LOT5
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
30 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
540.6 mm
Depth (with stand)
211.6 mm
Height (with stand)
463.3 mm
Weight (with stand)
5.59 kg
Width (without stand)
540.6 mm
Depth (without stand)
46.9 mm
Height (without stand)
322.5 mm
Weight (without stand)
5.59 kg
Packaging data
Package width
540.6 mm
Package depth
211.6 mm
Package height
463.3 mm
Package weight
5.59 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Mercury-free display backlights
European Product Registry for Energy Labelling (EPREL) code
380375
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
5.59 kg
Height
322.5 mm
Width
540.6 mm
Depth
46.9 mm
Country Distributor
España 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP P24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:
Disclaimer

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.