location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T120 610mm ePrinter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T120 610mm ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ891C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628973705 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T120 610mm ePrinter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi and optimisation for photo paper selected
Warranty: One-year limited hardware warranty
Long product name HP Designjet T120 610mm ePrinter :
The long product name of HP Designjet T120 610mm ePrinter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T120 24-in Printer
More>>>
Short summary description HP Designjet T120 610mm ePrinter:
This short summary of the HP Designjet T120 610mm ePrinter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T120 610mm ePrinter, Thermal inkjet, 1200 x 1200 DPI, PCL 3, Black, Cyan, Magenta, Yellow, 40 pph, 610 x 1897 mm

Long summary description HP Designjet T120 610mm ePrinter:
This is an auto-generated long summary of HP Designjet T120 610mm ePrinter based on the first three specs of the first five spec groups.

HP Designjet T120 610mm ePrinter. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: PCL 3. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Photo paper, Plain paper, Recycled paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. USB connector: USB Type-A. Product colour: Black, Display: LCD, Control type: Touch. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

VALUE—More for your money

Take control of your print jobs—print technical documents in-house—and help save time and money.
Easily print project sets and PDF documents with HP Click printing software.
Get HP DesignJet quality in small-format sizes—print half-size documents with the A4/A3 input tray.
Print faster—get A1/D prints in 45 sec from the roll, cut sheets at 6 pages per minute from the sheet feeder.

SUPER COMPACT—This printer can fit anywhere

The most compact 610 mm (24-inch) printer[4] is the perfect fit for your studio or office.
Fits anywhere—place this printer on your desktop, shelf, or wherever it's convenient with the optional stand.
Move this printer any time, any place—with Wi-Fi connectivity, all you need is a power plug.[2]
The professional look and feel of this printer is designed to complement your workplace.

MOBILE—Easily print from everywhere[2]

Print easily from your smartphone or tablet with HP Mobile Printing.[2]
When you're on-the-go, you can print a file by sending an email to the printer using ePrint.[2]
HP Smart app provides additional printing and collaboration features.[3]

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (line, black, economy mode, A1)
40 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
610 x 1897 mm
Paper tray media types *
Bond paper, Coated paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Maximum roll length
45.7 m
Maximum roll diameter
10 cm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Performance
Control type
Touch
Internal memory
256 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Professional, Windows 7 Ultimate
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
987 mm
Depth
530 mm
Height
285 mm
Weight
25.5 kg
Packaging data
Package width
1141 mm
Package depth
620 mm
Package height
415 mm
Package weight
30 kg
Other features
Touchscreen
Yes
Safety
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:06:37
Uk has collected 6 expert reviews for HP Designjet T120 610mm ePrinter and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itproportal.com
Updated:
2019-12-02 00:06:37
The HP DesignJet T120 ePrinter is a wide-format colour printer that can print diagrams and photos at up to D size (24in wide), and supports printing from rolls or cut sheets. The printer, which retails at £750, can either sit on a table, or you can get it...
Good Prints from rolls, cut sheets, or ADF, Prints up to 24in wide, 4.3in colour touchscreen, Very good graphics quality, Impressive connectivity...
Bad Some issues with colour and banding...
Bottom line The T120 doesn't have the photo printing chops of the Epson Stylus Pro 3880 or the Canon Pixma PRO-1, but it can print on larger paper. The HP DesignJet T120 ePrinter prints quality graphics at up to D size, and is an economical yet quite capable choice...
80%
cadalyst.com
Updated:
2019-12-02 00:06:36
HP's web-connected Designjet T120 is geared toward the entry-level market, from the single user to the small office, and is capable of producing D-size sheets. It is compact enough to sit on a desktop, but is available with a stand for a more co...
0%
printercomparison.com
Updated:
2019-12-02 00:06:37
£748.80 Leo Office SuppliesIf your business is looking for an affordable, large format printer that can print images and text on a wide variety of media types then the HP Designjet T120 might be exactly the printer that you need.The Designjet T120 is the...
Good Great photo prints, Easy navigation with touchscreen, Wired/Wireless connectivity...
Bad Print quality with HP Bright White Inkjet Paper, Size of color cartridges...
70%
pcmag.com
Updated:
2019-12-02 00:06:37
The HP DesignJet T120 ePrinter%displayPrice% at %seller% is a wide-format color printer that can print diagrams and photos at up to D size (24 inches wide), and supports printing from rolls or cut sheets. The printer can either sit on a table, or you can...
Good Prints from rolls, cut sheets, or ADF. Prints up to 24 inches wide. 4.3-inch color touch screen. Very good graphics quality. Web connectivity.
Bad Some color issues with photos and graphics...
Bottom line The HP DesignJet T120 ePrinter is a budget wide-format (D-sized) printer geared to engineers and architects who need to output larger diagrams...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)