HP logo

HP DesignJet T100/T500 24-in Printer Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274349
Info modified on:
22 Jun 2025, 00:18:42
Short summary description HP DesignJet T100/T500 24-in Printer Stand:

HP DesignJet T100/T500 24-in Printer Stand, Floor, Black, DesignJet T100/T500, Home, 770 mm, 940 mm

Long summary description HP DesignJet T100/T500 24-in Printer Stand:

HP DesignJet T100/T500 24-in Printer Stand. Placement supported: Floor, Product colour: Black, Compatibility: DesignJet T100/T500. Width: 770 mm, Depth: 940 mm, Height: 650 mm. Package width: 1210 mm, Package depth: 660 mm, Package height: 140 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.