location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink B615 A4 63ppm Duplex Copy/Prin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B615V_XL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205847536 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 17:50:05
The date of the most recent change of this product data-sheet in Icecat.
Evaluator Guide (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox B615V_XL user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Common Access Card for Xerox VersaLink Printers System Configuration Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black-and-white multifunction printer with support for A4
  • - Best for workteams of 8 to 15 users / 12 to 20 users
  • - 7" capacitive touch-screen UI that features tablet-like navigation, full customisation
  • - Up to 1200 x 1200 dpi print resolution
Warranty: 1 year
Long product name Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin :
The long product name of Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink B615 A4 63ppm Duplex Copy/Print/Scan/Fax Sold PS3 PCL5e/6 2 Trays 700 Sheets (SUPPORTS OPTIONAL FINISHER)
More>>>
Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin:
The official description of Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox® ConnectKey® technology enabled smart Workplace Assistant

Short summary description Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin:
This short summary of the Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Blue, White

Long summary description Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin:
This is an auto-generated long summary of Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin based on the first three specs of the first five spec groups.

Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Product colour: Blue, White

The fast, friendly and well-connected workplace assistant.

The fast, full-featured and office-friendly VersaLink B615 is anything but your basic black-and-white multifunction printer. In fact, VersaLink sets a new standard for what you can expect in workgroup productivity from Xerox. Home or away, this highly configurable, cloud-connected workplace assistant delivers completely new capabilities that go far beyond the competition—at a competitive price.

Easy, smart and secure.

Right out of the box, you’ll count on your VersaLink B615 to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to stepby-step configuration options, you’re ready to go—hassle free.




Completely re-engineered for superior reliability, the VersaLink B615 features a new hardware design with fewer moving parts, and a more advanced Hi-Q LED print head.




VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows. Ensure information accuracy with Scan and Fax preview, and do more with scanned documents with built-in optical character recognition (OCR).




When it comes to safeguarding critical information, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.

Customizable, app-based functionality.

With the customizable, capacitive 7-inch color touchscreen, you can tap, swipe and pinch your
way through tasks and functions with mobile-like ease.




Preloaded Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox App Gallery provides expanded functionality—like the optional Xerox® Easy Translator Service app, which quickly translates scanned documents into numerous languages.




Get more done in less time by creating customized 1-Touch Apps to automate multi-step workflows for individuals or groups. Simply tap your new app to quickly perform the job you configured. And with Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure access to task-specific presets, individualized favorite contacts, and commonly used apps on a personalized home screen.

Cloud and mobile connectivity.

The VersaLink B615 Multifunction Printer gives you the freedom to work where and how you want—with out-of-the-box connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to additional options through the Xerox App Gallery.




The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria®, plus optional Wi-Fi and Wi-Fi Direct.

Xerox® ConnectKey® Technology—the nexus of your complete productivity ecosystem.

From Xerox—the company that created the modern workplace—we present the next revolution in workplace productivity. With a consistent user experience across a wide range of devices, mobile and cloud connectivity and a growing library of apps to expand functionality, you’ll work faster, better and smarter

Intuitive User Experience

An entirely new—and yet entirely familiar way to interact that includes a tablet-like experience with gesture-based touchscreen controls and easy customization.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

Mobile and Cloud Ready

Instant connectivity to cloud and mobile devices right from the user interface, with access to preloaded, cloud-hosted services that let you work where, when and how you want.

Benchmark Security

Full multi-level protection for both documents and data, ready to guard against and eliminate emerging threats and meet or exceed regulatory compliance.

Enables Next Generation Services

Work more efficiently and manage resources more effectively. Easy integration of Xerox® Managed Print Services enables remote monitoring of service delivery and consumables.

Gateway to New Possibilities

Instantly extend your capabilities with access to the Xerox App Gallery, featuring real-world apps designed to optimize digital workflows. Commission our network of partners to design innovative, businessspecific solutions.

Introducing mobile device- like touchscreen superiority.

Meet our all-new, 7-inch color touchscreen—the user interface that sets a higher standard for customization, ease of use and versatility.




By presenting a familiar “mobile” experience—with support for gestural input and task-focused apps that share a common look and feel—fewer steps are needed to complete even the most complex jobs.




A highly intuitive layout guides you through every task from start to finish, with a natural hierarchy placing critical functions near the top of the screen and commonly used options front and center. Don’t like where a function or app is located? Customize the layout to make it yours.




This unmatched balance of hardware technology and software smarts helps everyone who interacts with the VersaLink® B615 get more work done, faster.

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Free Extended Warranty on Xerox printers. Peace of mind page after page.
Free Extended Warranty on Xerox printers. Peace of mind page after page.

Worry-free printing for up to 5 years*

Simply replenish with Genuine Xerox® Toner and register to extend for another year*

*T&Cs apply. Claim required. xerox.co.uk/fewtc

Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.
Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.

Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
63 ppm
Duplex print speed (black, normal quality, A4/US Letter)
56 ppm
Warm-up time (from sleep mode)
47 s
Time to first page (black, normal)
3.7 s
N-in-1 print function
Yes
N-up printing
2, 4, 6, 8, 9, 16
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
65 cpm
Time to first copy (black, normal)
5.3 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
215.9 x 355.6 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, File, USB
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Output colour depth
24 bit
Output greyscale depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax forwarding
Yes
Fax forwarding to
E-mail
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
0 - 30000 pages per month
Maximum duty cycle *
300000 pages per month
Duplex functions *
Copy, Print, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
HP-GL, PCL 5e, PCL 6, PostScript 3
Printer fonts
PCL, PostScript
Number of printer fonts
219
Number of PCL fonts
83
Number of PostScript fonts
136
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
2
Total input capacity *
700 sheets
Total output capacity *
400 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
Custom media width
76.2 - 216 mm
Custom media length
190 - 356 mm
Paper tray media weight
60 - 220 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
No
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, IPPS, IPSec, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP:HTTP/HTTPS, InternetPrintingProtocol, LPR/LPD, RawSocketPrinting/Port9100, IPv4/IPv6, WSD, LDAP, Bonjour/AirPrint, FTP
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Maximum internal memory
2048 MB
Internal storage capacity
320 GB
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
58.3 dB
Sound pressure level (standby)
29 dB
Sound power level (printing)
70 dB
Sound power level (standby)
43 dB
Compatibility
VersaLink B605/B615
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Control type
Buttons, Touch
Colour display
Yes
Power
Power consumption (average operating)
950 W
Power consumption (standby)
79 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Fedora 24, openSUSE 13.2
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11.31, IBM AIX 7.2, Solaris 11
Operational conditions
Operating relative humidity (H-H)
10 - 32%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 85 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
470 mm
Depth
502.8 mm
Height
843.7 mm
Weight
39.3 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10300 pages
Cables included
AC, Phone
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Finishing option
Yes
Browser supported
Microsoft Internet Explorer, Microsoft Edge, Mozilla Firefox, Apple Safari, Google Chrome
Languages support
Multi
Software CD
Yes
Documentation CD
Yes
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer Xerox VersaLink B615 A4 63ppm Duplex Copy/Prin:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms