location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Premium Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Premium Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9N41AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780983980 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1227274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 19:37:08
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Premium Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimize productivity with a space-saving slim profile and ultra-quiet, low-profile scissor keys that foster focus, easy travel, and accurate typing. Get comfortable with adjustable slope, and breathe easy with a keyboard that resists minor spills.
  • - Work up to 30 ft (10 m) away from your PC with the Link-5 USB nano-receiver that also becomes a wireless hub for up to four additional Link-5 accessories so you can conserve USB ports on your PC.
  • - Conserve power with an On/Off switch and avoid surprises with a convenient LED that alerts you when the battery is low. Charge up while you work by plugging the keyboard’s micro-USB cable into any USB port on your PC.
  • - Get the reassurance of a one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP Wireless Premium Keyboard :
The long product name of HP Wireless Premium Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Premium Keyboard
More>>>
HP Wireless Premium Keyboard:
The official description of HP Wireless Premium Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, comfortable, intuitive interactivity on and off the desk.
Boost your productivity and work comfortably at your desk or across the room with the elegant, redesigned, anodized aluminum-trimmed HP Wireless Premium Keyboard.

Short summary description HP Wireless Premium Keyboard:
This short summary of the HP Wireless Premium Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Premium Keyboard, Full-size (100%), Wireless, RF Wireless, Membrane, Black

Long summary description HP Wireless Premium Keyboard:
This is an auto-generated long summary of HP Wireless Premium Keyboard based on the first three specs of the first five spec groups.

HP Wireless Premium Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Home. Product colour: Black

Pretty and pretty smart

Optimize productivity with a space-saving slim profile and ultra-quiet, low-profile scissor keys that foster focus, easy travel, and accurate typing. Get comfortable with adjustable slope, and breathe easy with a keyboard that resists minor spills.

Link-5 connectivity

Work up to 30 ft (10 m) away from your PC with the Link-5 USB nano-receiver that also becomes a wireless hub for up to four additional Link-5 accessories so you can conserve USB ports on your PC.

Stay charged

Conserve power with an On/Off switch and avoid surprises with a convenient LED that alerts you when the battery is low. Charge up while you work by plugging the keyboard’s micro-USB cable into any USB port on your PC.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
Universal
Country of origin
China
Design
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
HP segment
Business
Features
Wireless range
10 m
Power
Power source type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 190780984338; (ABU) 190780984147; (B13) 190780984345
HP GTIN (EAN/UPC)
190780984338, 190780984147, 190780984345
Weight & dimensions
Keyboard dimensions (WxDxH)
433 x 141 x 11.8 mm
Keyboard weight
650 g
Weight
650 g
Packaging data
Package width
487 mm
Package depth
167 mm
Package height
32.8 mm
Package weight
830 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Depth
141 mm
Height
11.8 mm
Width
433 mm
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
HP Wireless Premium Keyboard HP Wireless Premium Keyboard
(show image)
Z9N41AA#ABH Wireless Premium Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
HP Wireless Premium Keyboard HP Wireless Premium Keyboard
(show image)
Z9N41AA#B13 Wireless Premium Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
HP Wireless Premium Keyboard HP Wireless Premium Keyboard
(show image)
Z9N41AA#ABB Wireless Premium Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)