location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BE3303071W oven 71 L A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE3303071W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE3303071W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543185030
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG BE3303071W oven 71 L A White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 71 L White
  • - Convection cooking Grill Oven defrost function
  • - Built-in display Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description AEG BE3303071W oven 71 L A White:
This short summary of the AEG BE3303071W oven 71 L A White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BE3303071W, Medium, Electric, 71 L, 71 L, 50 - 275 °C, Built-in

Long summary description AEG BE3303071W oven 71 L A White:
This is an auto-generated long summary of AEG BE3303071W oven 71 L A White based on the first three specs of the first five spec groups.

AEG BE3303071W. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0.88 kWh, AC input voltage: 220 - 240 V. Width: 600 mm, Weight: 35 kg

Brand Image Product code Product Stock Price from
AEG

AEG BE931417IM oven 74 L A+ Stainless steel
(show image)
BE931417IM BE931417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP5303171M oven 74 L A+ Stainless steel
(show image)
BP5303171M BP5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BS730417IM oven 73 L A Stainless steel
(show image)
BS730417IM BS730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP731417IM oven 74 L A+ Stainless steel
(show image)
BP731417IM BP731417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE871510IM 74 L A Stainless steel
(show image)
949 715 326 BE871510IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE730417IM oven 74 L A+ Stainless steel
(show image)
BE730417IM BE730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE5303171M oven 74 L A+ Stainless steel
(show image)
BE5303171M BE5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE3303071B oven 71 L A Black
(show image)
BE3303071B BE3303071B 0.00
(excl. VAT)
0 (incl. VAT)