location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BE3303071B oven 71 L A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE3303071B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE3303071B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543185511
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BE3303071B oven 71 L A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 71 L Black
  • - Convection cooking Grill Oven defrost function
  • - Built-in display Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description AEG BE3303071B oven 71 L A Black:
This short summary of the AEG BE3303071B oven 71 L A Black data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BE3303071B, Medium, Electric, 71 L, 71 L, 50 - 275 °C, Built-in

Long summary description AEG BE3303071B oven 71 L A Black:
This is an auto-generated long summary of AEG BE3303071B oven 71 L A Black based on the first three specs of the first five spec groups.

AEG BE3303071B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0.88 kWh, AC input voltage: 220 - 240 V. Width: 600 mm, Weight: 35 kg

Brand Image Product code Product Stock Price from
AEG

AEG BE931417IM oven 74 L A+ Stainless steel
(show image)
BE931417IM BE931417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP5303171M oven 74 L A+ Stainless steel
(show image)
BP5303171M BP5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BS730417IM oven 73 L A Stainless steel
(show image)
BS730417IM BS730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP731417IM oven 74 L A+ Stainless steel
(show image)
BP731417IM BP731417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE871510IM 74 L A Stainless steel
(show image)
949 715 326 BE871510IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE730417IM oven 74 L A+ Stainless steel
(show image)
BE730417IM BE730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE5303171M oven 74 L A+ Stainless steel
(show image)
BE5303171M BE5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE3303071W oven 71 L A White
(show image)
BE3303071W BE3303071W 0.00
(excl. VAT)
0 (incl. VAT)