location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort to HDMI True 4K Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI True 4K Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2JA63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449194 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 837320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 07:14:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DisplayPort to HDMI True 4K Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts a graphics card's DisplayPort output to a HDMI output for use with a HDMI monitor.
Warranty: One-year limited warranty
Long product name HP DisplayPort to HDMI True 4K Adapter :
The long product name of HP DisplayPort to HDMI True 4K Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI True 4K Adapter
More>>>
HP DisplayPort to HDMI True 4K Adapter:
The official description of HP DisplayPort to HDMI True 4K Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of the available ports on your HP Business Desktop or HP Workstation with the HP DisplayPort to HDMI True 4K Adapter, which converts your DisplayPort™ output to HDMI for quick and easy connection to a range of multimedia devices that can support 4K resolution and 60hz refresh.

Short summary description HP DisplayPort to HDMI True 4K Adapter:
This short summary of the HP DisplayPort to HDMI True 4K Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort to HDMI True 4K Adapter, DisplayPort, HDMI Type A (Standard), Male, Female, Black, Business

Long summary description HP DisplayPort to HDMI True 4K Adapter:
This is an auto-generated long summary of HP DisplayPort to HDMI True 4K Adapter based on the first three specs of the first five spec groups.

HP DisplayPort to HDMI True 4K Adapter. Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Weight: 38 g. Cable colour: Black

Key Benefits

Converts a graphics card's DisplayPort output to a HDMI output for use with a HDMI monitor.

Features
Connector 1 *
DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
HP segment
Business
Weight & dimensions
Weight
38 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Cable colour
Black
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)