location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S30BT-B-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-S30BT-BE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17 hours of listening with built-in rechargeable battery
  • - 4-colour selection
  • - Flat-foldable design for ease of portability
  • - Listen wirelessly to your favourite music
  • - Bass Boost function for dynamic bass sound (on/off)
Long product name JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black :
The long product name of JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless on-ear lightweight headphones, with deep bass
More>>>
Short summary description JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black:
This short summary of the JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-S30BT-B-E, Wireless, 20 - 20000 Hz, Calls/Music, 143 g, Headset, Black

Long summary description JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black:
This is an auto-generated long summary of JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black based on the first three specs of the first five spec groups.

JVC HA-S30BT-B-E. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 143 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:00:15
Uk has collected 3 expert reviews for JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
JVC

JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black
(show image)
HA-S80BN HA-S80BN 0.00
(excl. VAT)
0 (incl. VAT)