location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S80BN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-S80BN
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-ear headphones with Bluetooth and noise cancelling
  • - 3 selectable sound modes (Normal/Bass/Clear)
  • - Dynamic sound with 30.0mm Neodymium driver unit
  • - 16 hours of wireless listening and available to use with an attached cable* *May vary depending on usage conditions
  • - Flat Foldable swivel design
  • - Soft head-pad for comfortable fit
Long product name JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black :
The long product name of JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, 10-22000Hz, 165g
More>>>
Short summary description JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black:
This short summary of the JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-S80BN, Wired & Wireless, 10 - 22000 Hz, 165 g, Headset, Black

Long summary description JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black:
This is an auto-generated long summary of JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black based on the first three specs of the first five spec groups.

JVC HA-S80BN. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m. Weight: 165 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:51:27
Uk has collected 1 expert review for JVC HA-S80BN headphones/headset Wired & Wireless Head-band Bluetooth Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Brand Image Product code Product Stock Price from
JVC

JVC HAS20VTB headphones/headset Wireless Head-band Bluetooth Black
(show image)
HAS20VTB HAS20VTB 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S30BT-B-E Headset Wireless Head-band Calls/Music Bluetooth Black
(show image)
HA-S30BT-BE HA-S30BT-B-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38-G-E Inner ear headphones
(show image)
HAFX38GE HA-FX38-G-E Inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38-A-E Inner ear headphones
(show image)
HAFX38AE HA-FX38-A-E Inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-W-E Inner ear headphones with remote & microphone
(show image)
HAFX38MWE HA-FX38M-W-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38-B-E Inner ear headphones
(show image)
HAFX38BE HA-FX38-B-E Inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX39BT-W-E Wireless neckband headphones
(show image)
HAFX39BTWE HA-FX39BT-W-E Wireless neckband headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-EC30BT-A-E Wireless sport headphones
(show image)
HAEC30BTAE HA-EC30BT-A-E Wireless sport headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC Xtreme Xplosives HA-FX103M Earset HAFX103MR Headset Wired In-ear Black, Red
(show image)
HA-FX103M-R Xtreme Xplosives HA-FX103M Earset HAFX103MR 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-S190BT Headset Wireless Head-band Bluetooth Black, White
(show image)
HA-S190BT-W HA-S190BT 0.00
(excl. VAT)
0 (incl. VAT)