location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative® MuVo™ TX SE 1 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative® MuVo™ TX SE 1 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PD0510000021
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 13:11:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Creative® MuVo™ TX SE 1 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - LCD
  • - Built-in speaker(s) 90 dB Equalizer
  • - Voice recording Built-in microphone
  • - Line-in
  • - Continuous audio playback time: 18 h AAA Alkaline
Warranty: 1-year limited hardware
Long product name Creative Labs Creative® MuVo™ TX SE 1 GB Black :
The long product name of Creative Labs Creative® MuVo™ TX SE 1 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative® MuVo™ TX SE 1 GB
More>>>
Short summary description Creative Labs Creative® MuVo™ TX SE 1 GB Black:
This short summary of the Creative Labs Creative® MuVo™ TX SE 1 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative® MuVo™ TX SE 1 GB, 1 GB, LCD, 31.5 g, Black

Long summary description Creative Labs Creative® MuVo™ TX SE 1 GB Black:
This is an auto-generated long summary of Creative Labs Creative® MuVo™ TX SE 1 GB Black based on the first three specs of the first five spec groups.

Creative Labs Creative® MuVo™ TX SE 1 GB. Total storage capacity: 1 GB. Display: LCD. Built-in speaker(s). Voice recording. Continuous audio playback time: 18 h. Weight: 31.5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:20
Uk has collected 1 expert review for Creative Labs Creative® MuVo™ TX SE 1 GB Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Muvo TX SE 256Mb black 0.256 GB
(show image)
70PD051000000/BTO Muvo TX SE 256Mb black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 1Gb black
(show image)
70PD051000002/BTO Muvo TX SE 1Gb black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 1Gb black
(show image)
70PD051000002/RET Muvo TX SE 1Gb black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 256Mb black/silver 0.256 GB Black, Silver
(show image)
70PD051000000/RET Muvo TX SE 256Mb black/silver 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 512MB 0.512 GB Black
(show image)
70PD051000001 MuVo TX SE 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 256MB 0.256 GB
(show image)
70PD051000000 MuVo TX SE 256MB 0.00
(excl. VAT)
0 (incl. VAT)