location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Muvo TX SE 1Gb black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Muvo TX SE 1Gb black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PD051000002/BTO
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Muvo TX SE 1Gb black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - LCD
  • - 90 dB Equalizer
  • - Voice recording Built-in microphone
  • - Line-in
  • - Continuous audio playback time: 18 h AAA Alkaline
Warranty: 1-year limited hardware warranty
Long product name Creative Labs Muvo TX SE 1Gb black :
The long product name of Creative Labs Muvo TX SE 1Gb black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative MuVo TX SE MP3 player 1Gb black
More>>>
Short summary description Creative Labs Muvo TX SE 1Gb black:
This short summary of the Creative Labs Muvo TX SE 1Gb black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Muvo TX SE 1Gb black, 1 GB, LCD, 31.5 g, Black

Long summary description Creative Labs Muvo TX SE 1Gb black:
This is an auto-generated long summary of Creative Labs Muvo TX SE 1Gb black based on the first three specs of the first five spec groups.

Creative Labs Muvo TX SE 1Gb black. Total storage capacity: 1 GB. Display: LCD. Voice recording. Continuous audio playback time: 18 h. Weight: 31.5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:20
Uk has collected 1 expert review for Creative Labs Muvo TX SE 1Gb black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Creative® MuVo™ TX SE 1 GB Black
(show image)
70PD0510000021 Creative® MuVo™ TX SE 1 GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 256Mb black 0.256 GB
(show image)
70PD051000000/BTO Muvo TX SE 256Mb black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 1Gb black
(show image)
70PD051000002/RET Muvo TX SE 1Gb black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Muvo TX SE 256Mb black/silver 0.256 GB Black, Silver
(show image)
70PD051000000/RET Muvo TX SE 256Mb black/silver 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 1GB Black
(show image)
70PD051000002 MuVo TX SE 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 512MB 0.512 GB Black
(show image)
70PD051000001 MuVo TX SE 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 256MB 0.256 GB
(show image)
70PD051000000 MuVo TX SE 256MB 0.00
(excl. VAT)
0 (incl. VAT)