location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HDV4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203571 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:25:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Separate DVI, HD15 and HDMI female connectors
  • - HDMI port supports 4K x 2K video resolutions @ 30 Hz
  • - Supports USB DisplayPort Alternate Mode
  • - Plug and play—no software, drivers or power supply needed
  • - Low-profile design for easy carrying in laptop bag or briefcase
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White :
The long product name of Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White
More>>>
Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White:
The official description of Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No more carrying around separate adapters for various monitors, projectors and televisions. The U444-06N-HDV4K USB-C to HDMI/DVI/VGA All-in-One Converter Adapter connects your laptop or tablet’s USB Type-C or Thunderbolt 3 port to an HDMI, DVI or VGA display. The simple all-in-one solution for displaying content on a larger screen, the U444-06N-HDV4K is ideal for use in trade shows, conference rooms, classrooms, lecture halls and anywhere else you might give a presentation.

The all-in-one unit contains separate female HDMI, DVI and HD15 ports. USB DisplayPort Alternate Mode allows audio/video signals to pass through your source device’s USB-C or Thunderbolt 3 port. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz (HDMI); 1920 x 1080 (1080p) at 60 Hz (DVI); and 1920 x 1200, including 1080p (HD15) at 60 Hz. It also supports 36-bit Deep Color (12 bits per channel), 7.1-channel surround sound audio (HDMI) and HDCP 1.4.

The U444-06N-HDV4K is specifically designed for use with MacBook, Google Chromebook Pixel and all other laptops, tablets and devices equipped with a female USB-C or Thunderbolt 3 port. It’s completely plug-and-play with no software, drivers or external power supply required. With its small size and built-in cable, the U444-06N-HDV4K is recommended for stowing in your laptop bag and carrying to school, the office or the latest trade show.

Short summary description Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White:
This short summary of the Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White:
This is an auto-generated long summary of Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HDV4K USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, White. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (DVI): 1920 x 1080 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels. Product colour: White. Weight: 50 g. Package width: 140 mm, Package depth: 100.1 mm, Package height: 23.1 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)