location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B300 PC Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B300 PC Mounting Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DW53AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628141197 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 637467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 12:01:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (14.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms.
Long product name HP B300 PC Mounting Bracket :
The long product name of HP B300 PC Mounting Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B300 PC Mounting Bracket
More>>>
HP B300 PC Mounting Bracket:
The official description of HP B300 PC Mounting Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize an altogether better solution with the HP B300 PC Mounting Bracket, which lets you attach your HP Workstation, HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind select 2017 and 2018 HP EliteDisplays and HP Z Displays.[1]
Attach your HP Workstation, HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind select 2017 and 2018 HP EliteDisplays and HP Z Displays with the HP B300 PC Mounting Bracket.[1]

Short summary description HP B300 PC Mounting Bracket:
This short summary of the HP B300 PC Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

HP B300 PC Mounting Bracket, Black

Long summary description HP B300 PC Mounting Bracket:
This is an auto-generated long summary of HP B300 PC Mounting Bracket based on the first three specs of the first five spec groups.

HP B300 PC Mounting Bracket. Product colour: Black

Technical details
Product colour *
Black
Compatibility
HP DM Business PC HP Chromebox HP Thin Client HP Workstation Mini
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
HP segment
Business
Weight & dimensions
Weight
318 g
Weight & dimensions
Width
246.3 mm
Depth
115 mm
Height
51.9 mm
Packaging data
Screws included
Yes
Package width
285 mm
Package depth
135 mm
Package height
85 mm
Package weight
450 g
Brand Image Product code Product Stock Price from
HP B300 PC Mounting Bracket HP B300 PC Mounting Bracket
(show image)
2DW53AA#ABB B300 PC Mounting Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP B300 PC Mounting Bracket:
Disclaimer

[1] Sold separately. See product QuickSpecs for exact device and display compatibility.