location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetDirector 16-Port 1U Rack-Mount IP KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B022-U16-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188045 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
  • - Hot keys
  • - AC External power adapter
Long product name Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch :
The long product name of Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 16-Port, USB/PS2, NetDirector
More>>>
Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch:
The official description of Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B022-U16-IP NetDirector® 16-Port 1U Rack-Mount IP KVM Switch is the smart solution for controlling up to 16 computers or servers from one monitor, keyboard and mouse, all from the next room, next door, or the next continent.

The B022-U16-IP takes up just 1U of rack space and works with all major operating systems. Built-in IP access allows you to control computers via LAN, WAN or the Internet. Just log on to a Web browser using the Windows- or Java-based browser client, and navigate the user-friendly interface in English, Spanish, French, German or Japanese. You can also access the KVM Switch without a browser if you prefer.

The advanced on-screen display (OSD) supports high-definition video up to 2048 x 1536 at the local console and up to 1600 x 1200 @ 60 Hz with 24-bit color depth at the remote console. Panel Array Mode allows you to remotely monitor multiple ports at the same time. Compatible with both USB and PS/2 connections using the included cable kits, the KVM Switch allows you to select a connected computer using on-console pushbuttons or keyboard hotkey commands. It also supports both IPv4 and IPv6, as well as Link Local IPv6 Address and Stateless Auto Configuration protocol.

Advanced encryption technologies, such as 128-bit SSL, 128-bit RC4, 1024-bit RSA, 56-bit DES, 256-bit AES and 168-bit 3DES, keep your important data secure. The KVM Switch supports RADIUS and LDAP/S remote authentication. Three levels of security allow you to delegate proper access to approved personnel, and you can create up to 64 separate accounts.

Complete Control from Anywhere
- Built-in IP access lets you control up to 16 computers directly from the next room, next door, or the next continent
- Remotely access computers via LAN, WAN or the Internet via Windows or Java
- Windows- and Java-based non-browser applications provide access without a browser
- Advanced on-screen display supports high-definition video up to 2048 x 1536 at the local console and up to 1600 x 1200 (@ 60 Hz) at the remote console
- Panel Array Mode – remotely monitor multiple ports at the same time.

Built-In Security to Keep Your Data Safe
- Create up to 64 separate accounts
- 3 levels of security (Admin, User and Select) allow you to delegate proper access
- Features advanced encryption technologies, such as 128-bit SSL, 128-bit RC4, 1024-bit RSA, 56-bit DES, 256-bit AES and 168-bit 3DES
- Supports RADIUS and LDAP/S remote authentication
- LEDs built into the port-selection pushbuttons indicate when a computer is connected, powered on and selected
- Included firmware upgrade cable keeps the software up to date

Versatile to Meet Your Specific Needs
- Compatible with all major operating systems
- User-friendly web management interface can be displayed in English, Spanish, French, German and Japanese
- Included cable kits let you use either USB or PS/2 keyboards and mice
- View remote sessions in black and white, reducing the amount of data traveling over the network and improving keyboard/mouse response time over IP
- Supports both IPv4 and IPv6, as well as Link Local IPv6 Address and IPv6 Stateless Auto Configuration protocol

Keep Your Colleagues in the Loop
- Windows-based log server records events and saves them to a searchable database
- Users who are logged in simultaneously can communicate via message board and manage port access

Rack-Mounted Convenience
- Mounts into just 1U to save valuable cabinet or rack space
- Rugged steel housing and premium connectors built to last

Short summary description Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch:
This short summary of the Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch, 2048 x 1536 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch:
This is an auto-generated long summary of Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch based on the first three specs of the first five spec groups.

Tripp Lite NetDirector 16-Port 1U Rack-Mount IP KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Security algorithms: 1024-bit RSA, 128-bit RC4, 128-bit SSL, 256-bit AES. Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,255 s, Auto scan delay (min): 1 s. Product colour: Black, Rack capacity: 1U. Power source: AC, Input voltage: 100 - 240, 5.3 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Display connection
Yes
Console ports *
PS/2, USB A, VGA (D-Sub)
USB 2.0 ports quantity
2
PS/2 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN
Yes
Security algorithms
1024-bit RSA, 128-bit RC4, 128-bit SSL, 256-bit AES
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
1, 255 s
Auto scan delay (min)
1 s
Auto scan delay (max)
255 s
Number of users
1 user(s)
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
LED indicators
Yes
Display switch button
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240, 5.3 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5.3 V
Output current
2.4 A
External power adapter
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
431.8 mm
Depth
152.4 mm
Height
44.4 mm
Weight
2.45 kg
Packaging data
Package width
233.7 mm
Package depth
541 mm
Package height
116.8 mm
Package weight
3.76 kg
Packaging content
Cables included
AC, Phone (RJ-11), USB
Quick installation guide
Yes
Manual
Yes
AC adapter included
Yes
Drivers included
Yes
Software included
Yes
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
375.9 mm
Master (outer) case length
563.9 mm
Master (outer) case height
259.1 mm
Master (outer) case gross weight
12.2 kg
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188042
Country of origin
Taiwan
Country Distributor
United States 2 distributor(s)