location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P131-000-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205780 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 1920 x 1200 (including 1080p HD) @ 60 Hz
  • - Fits in the palm of your hand for easy carrying anywhere
  • - 3.5 mm jack included for sharing stereo audio from HDMI source
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) :
The long product name of Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact HDMI to VGA Adapter Video Converter with Audio (M/F), TAA
More>>>
Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F):
The official description of Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P131-000-A HDMI to VGA Adapter with Audio (M/F) helps you transmit digital audio and 1080p video from your laptop, Chromebook, MacBook or PC to a VGA-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 1080p.

This HDMI to VGA adapter supports video resolutions up to 1920 x 1200 (including 1080p HD) at 60 Hz. Just insert the HDMI male converter into the HDMI source, and connect a VGA cable (sold separately) between the VGA female port and the VGA display. To share stereo audio, connect a 3.5 mm audio cable (sold separately) between the adapter’s audio jack and the audio jack on the VGA display, A/V receiver or speakers.

The molded one-piece unit is so compact that it fits in the palm of your hand, making it easy to carry in your backpack or laptop bag for quick connection anywhere. No software, drivers or external power supply is required. If additional power is needed, connect the converter’s USB Micro-B port to a USB charger or a USB-A port on the source device.

Short summary description Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F):
This short summary of the Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F), HDMI, 3.5MM; HD15; MICRO-USB B, Black

Long summary description Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F):
This is an auto-generated long summary of Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F) based on the first three specs of the first five spec groups.

Tripp Lite P131-000-A Compact HDMI to VGA Adapter Video Converter with Audio (M/F). Connector 1: HDMI, Connector 2: 3.5MM; HD15; MICRO-USB B. Product colour: Black

Ports & interfaces
Connector 1 *
HDMI
Connector 2 *
3.5MM; HD15; MICRO-USB B
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Supported video modes
1080p
Maximum resolution
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Country of origin
Taiwan
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
20 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205787
Master (outer) case width
406.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
120 g
Harmonized System (HS) code
8536.69.8000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)