location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1460 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470777 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:23:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
Long product name CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified :
The long product name of CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Dual Display 4K60Hz Docking Station
More>>>
CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
The official description of CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CSV-1460 - The SenseVision USB 3.0 Dual Display 4K 60Hz Docking Station is designed to satisfy all your connectivity demands. It provides no less than 6 USB 3.0 Ports, Headphone connection, Microphone connection, Gigabit Ethernet port and 2 x Displayport outputs.

It is fully USB C compatible and a USB C cable is included in the box.

With this CSV-1460 you can now connect two Screens at 3840x2160 UHD at 60Hz resolution to almost all existing Notebooks or Tablets just by using a single USB 3.0 port! Featuring the advanced DisplayLink™ DL-6950 chip, you can even connect one screen at a resolution of 5K at 60Hz!

The SenseVision USB 3.0 Dual Display Docking Station has a convenient design and detachable stand, allowing it to be placed on your desk in horizontal- or vertical position. It's a productivity enhancing tool for any power user working in a (semi) professional environment.

Dual Mode DisplayPort™:
The SenseVision USB 3.0 Dual Display 4K 60Hz Docking Station has 2 Displayport™++ outputs or in other words, Displayport™ 1.2 Dual Mode. This means that for the conversion of the video signal to DVI or HDMI™ "passive" cables or adapters must be used.

Short summary description CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
This short summary of the CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, Black

Long summary description CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified:
This is an auto-generated long summary of CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified based on the first three specs of the first five spec groups.

CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station DisplayLink® Certified. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Country of origin: China. Power source type: AC, Output voltage: 20 V, Output current: 2.25 A. Windows operating systems supported: Windows 10, Windows 7, Windows 8

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DisplayPorts quantity
2
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
On/off switch
Yes
Charging function
Yes
Country of origin
China
Performance
Compatibility
Lenovo Dell Acer Asus. MSI. Toshiba Apple HP Razer
Certification
FCC, CE, ROHS, WEEE
Power
Power source type
AC
Output voltage
20 V
Output current
2.25 A
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Width
80 mm
Depth
35 mm
Height (front)
19.5 cm
Packaging content
Cables included
AC, USB, USB Type-C
AC adapter included
Yes
Manual
Yes
Drivers included
Yes
Stand included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)