location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6620B printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6620B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6620B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412012903 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:53:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Mar 2014
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit http:///go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q6620B printing film :
The long product name of HP Q6620B printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q6620B, Durable Semi-gloss Display Film 265 gsm-914 mm x 15.2 m (36 in x 50 ft)
More>>>
HP Q6620B printing film:
The official description of HP Q6620B printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Durable Semi-gloss Display Film is a coated inkjet-compatible PET film, designed for pop-up display and roll-up indoor presentations. This media does not require backside lamination and is extremely resistant to stress from rolling and unrolling.
- HP Durable Semi-gloss Display Film eliminates the complicated process of applying back laminate to printouts, making POP displays quick and easy to produce, while reducing waste and production costs.
- When used with HP UV or pigment ink supplies, HP Durable Semi-gloss Display Film produces vivid, fade-resistant POP retail displays with great colour gamut.
- HP Durable Semi-gloss Display Film eliminates the need for back lamination, enabling print service providers to quickly and easily produce eye-catching POP retail displays, while saving time and money.

Short summary description HP Q6620B printing film:
This short summary of the HP Q6620B printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6620B, Semi-gloss, 198 µm, 99%, 2 year(s), 265 g/m², Germany

Long summary description HP Q6620B printing film:
This is an auto-generated long summary of HP Q6620B printing film based on the first three specs of the first five spec groups.

HP Q6620B. Finish type: Semi-gloss, Printing media thickness: 198 µm, Printing material opacity: 99%. Core diameter: 5.08 cm, Weight: 4.55 kg, Dimensions (WxDxH): 970 x 147 x 135 mm. Package dimensions (WxDxH): 970 x 147 x 135 mm, Package weight: 4.55 kg. Products per pallet: 35 pc(s), Pallet gross weight: 177 kg. Package dimensions (W x D x H): 970 x 147.1 x 134.9 mm (38.2 x 5.79 x 5.31")

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)