"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","3793837","","HP","Q6620B","3793837","0848412012903|848412012903|0884962629307|884962629307","Printing Films","853","","","Q6620B","20210315202610","ICECAT","1","179489","http://images.icecat.biz/img/gallery/3793837_9305622315.jpg","3193x2384","http://images.icecat.biz/img/gallery_lows/3793837_9305622315.jpg","http://images.icecat.biz/img/gallery_mediums/3793837_9305622315.jpg","http://images.icecat.biz/img/gallery_thumbs/3793837_9305622315.jpg","","","HP Q6620B printing film","Q6620B, Durable Semi-gloss Display Film 265 gsm-914 mm x 15.2 m (36 in x 50 ft)","HP Q6620B, Semi-gloss, 198 µm, 99%, 2 year(s), 265 g/m², Germany","HP Q6620B. Finish type: Semi-gloss, Printing media thickness: 198 µm, Printing material opacity: 99%. Core diameter: 5.08 cm, Weight: 4.55 kg, Dimensions (WxDxH): 970 x 147 x 135 mm. Package dimensions (WxDxH): 970 x 147 x 135 mm, Package weight: 4.55 kg. Products per pallet: 35 pc(s), Pallet gross weight: 177 kg. Package dimensions (W x D x H): 970 x 147.1 x 134.9 mm (38.2 x 5.79 x 5.31"")","- HP Durable Semi-gloss Display Film is a coated inkjet-compatible PET film, designed for pop-up display and roll-up indoor presentations. This media does not require backside lamination and is extremely resistant to stress from rolling and unrolling.\n- HP Durable Semi-gloss Display Film eliminates the complicated process of applying back laminate to printouts, making POP displays quick and easy to produce, while reducing waste and production costs.\n- When used with HP UV or pigment ink supplies, HP Durable Semi-gloss Display Film produces vivid, fade-resistant POP retail displays with great colour gamut.\n- HP Durable Semi-gloss Display Film eliminates the need for back lamination, enabling print service providers to quickly and easily produce eye-catching POP retail displays, while saving time and money.","http://images.icecat.biz/img/gallery/3793837_9305622315.jpg|http://images.icecat.biz/img/norm/high/3793837-HP.jpg","3193x2384|400x400","|","","","","","","","","","Features","Finish type: Semi-gloss","Printing media thickness: 198 µm","Printing material opacity: 99%","Printing material shelf life: 2 year(s)","Media weight: 265 g/m²","Country of origin: Germany","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Storage temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 60%","Storage relative humidity (H-H): 20 - 60%","Operating temperature (T-T): 59 - 86 °F","Weight & dimensions","Core diameter: 5.08 cm","Weight: 4.55 kg","Dimensions (WxDxH): 970 x 147 x 135 mm","Width (imperial): 97 cm (38.2"")","Packaging data","Package dimensions (WxDxH): 970 x 147 x 135 mm","Package weight: 4.55 kg","","Length: 15.2 m","Quantity per box: 1 pc(s)","Printing media gloss level: semi-gloss","Logistics data","Products per pallet: 35 pc(s)","Pallet gross weight: 177 kg","Packaging data","Package dimensions (W x D x H): 970 x 147.1 x 134.9 mm (38.2 x 5.79 x 5.31"")","","Printing material dry time: 2 min.","Printing material lamination: Hot/Cold","Printing material waterfastness: moderate","Printing material brightness: 119","Core size (imperial): 2""","Logistics data","Pallet dimensions (W x D x H): 990 x 760 x 1110 mm","Pallet dimensions (W x D x H) (imperial): 989.8 x 760 x 1110 mm (39 x 29.9 x 43.7"")"